EN
  • EN
  • DE

2SC5488A-TL-H

Part No 2SC5488A-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS NPN BIPO VHF-UHF SSFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 10V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1dB @ 1GHz
Gain 12dB
Power - Max 100mW
DC Current Gain (hFE) (Minimum) @ Ic, Vce 90 @ 20mA, 5V
Current - Collector (Ic) (Maximum) 70mA
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 3-SMD, Flat Leads
Manufacturer Package 3-SSFP
Win Source Part Number 762713-2SC5488A-TL-H
Family Name 2SC5488A
Introduction Date June 02, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5488A-TL-H CAD Model

Description

2SC5488A-TL-H - High-Speed Switching Transistor

The 2SC5488A-TL-H is a high-speed NPN bipolar transistor designed for use in fast-switching applications. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this component is engineered to provide reliable performance and efficiency in a variety of electronic circuits. The 2SC5488A-TL-H is suitable for use in power management tasks, as well as in driver stages in high-fidelity amplifiers and other audio applications.

This transistor features a collector-emitter voltage (V<sub>CEO) of 50V, a collector current (I<sub>C) of 100mA, and a power dissipation (P<sub>C) of 150mW, making it capable of handling moderate power levels in compact electronic designs. The high current gain bandwidth product (f<sub>T) ensures efficient operation at higher frequencies, which is essential for applications requiring rapid switching.

The 2SC5488A-TL-H comes in a small surface-mount package, specifically the SOT-23 package, which allows for efficient use of PCB space. This makes it an excellent choice for space-constrained applications that require high-speed switching capabilities. The SOT-23 package also provides good thermal performance, ensuring the transistor remains cool during operation.

ON Semiconductor has designed the 2SC5488A-TL-H with an emphasis on reliability and longevity. It features low saturation voltage, which reduces power loss and improves efficiency, making it an environmentally friendly choice for power-sensitive designs. Additionally, the device is characterized by its high-speed switching times, which are critical for modern electronic applications where rapid response times are necessary.

The 2SC5488A-TL-H is RoHS compliant, ensuring that it meets the latest environmental standards and regulations. This compliance makes it suitable for use in a wide range of commercial and industrial products that are marketed globally. With its combination of speed, power handling, and compact form factor, the 2SC5488A-TL-H is a versatile component that can be integrated into a variety of high-speed switching applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess