EN
  • EN
  • DE

PVR100AZ-B3V3,115

Part No PVR100AZ-B3V3,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN + Zener
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 100mA, 1V
Maximum Power Dissipation 550mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 107261-PVR100AZ-B3V3,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVR100AZ-B3V3,115 CAD Model

Description

The PVR100AZ-B3V3,115 is a cutting-edge voltage regulator designed and manufactured by NXP Semiconductors, a leader in providing innovative and reliable semiconductor solutions. This product is a testament to NXP's commitment to delivering high-performance components suitable for a wide array of electronic applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for stabilizing the voltage supply to critical components in electronic circuits.
  • Output Current: It is capable of delivering up to 100 mA of output current, making it suitable for low-power applications.
  • Low Dropout Voltage: The PVR100AZ-B3V3,115 boasts a low dropout voltage, ensuring efficient operation even with a minimal difference between the input and output voltages.
  • Temperature Range: It operates over a wide temperature range, making it versatile for use in various environments and applications.
  • Package: The component comes in a compact SOT-23 package, which is conducive for space-constrained applications without compromising on performance.
  • Protection Features: It includes built-in protection features such as short-circuit protection and thermal shutdown to safeguard the device and the system it is part of from potential damage.

Applications

The PVR100AZ-B3V3,115 is ideal for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Microcontroller Power Supply
  • Wireless Communication Systems
  • Power Management Circuits

Quality and Reliability

NXP's PVR100AZ-B3V3,115 is designed with quality and reliability in mind. It is produced using industry-leading manufacturing processes that ensure high durability and performance consistency. Users can trust this voltage regulator to provide a stable power supply with a long operational lifespan, even under challenging conditions.

Conclusion

In summary, the PVR100AZ-B3V3,115 from NXP is a robust, reliable, and efficient voltage regulator that meets the stringent requirements of modern electronic devices. Its combination of features, including low dropout voltage, thermal protection, and a compact form factor, make it an excellent choice for designers seeking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3534 $62.1204
14+ $8.4950 $118.9300
22+ $8.2294 $181.0468
30+ $7.9637 $238.9110
38+ $7.6992 $292.5696
51+ $6.9023 $352.0173
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess