EN
  • EN
  • DE

PZM13NB2A

Part No PZM13NB2A
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241009-PZM13NB2A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM13NB2A CAD Model

Description

The PZM13NB2A is a state-of-the-art semiconductor device designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular component is part of NXP's extensive portfolio of diodes, which are essential in a wide range of electronic applications.

Key Features

  • Low Power Dissipation: The PZM13NB2A is engineered to offer low power dissipation, making it ideal for energy-sensitive applications where efficiency is paramount.
  • High Stability: Stability is a critical factor for diodes, and this product provides excellent stability over a wide range of temperatures and operating conditions.
  • Surface-Mount Package: Designed in a small, leadless surface-mount package, the PZM13NB2A is perfect for compact circuit designs and is easy to integrate into various electronic assemblies.

Applications

The PZM13NB2A is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • Voltage regulation modules
  • Protection circuits for sensitive electronics
  • Signal processing
  • Consumer electronics such as smartphones, tablets, and laptops

Technical Specifications

With a focus on technical excellence, the PZM13NB2A boasts the following specifications:

  • Nominal Zener Voltage: 13V
  • Power Dissipation: Typically low, ensuring minimal heat generation within circuits.
  • Package: SOT346 (SC-59), which is widely accepted in the industry for its reliability and ease of use.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The PZM13NB2A is no exception, undergoing rigorous testing to ensure it meets the reliability and performance expectations that customers have come to expect from NXP.

Whether you're designing power management systems, developing consumer electronics, or working on advanced communication devices, the PZM13NB2A from NXP Semiconductors is a component that promises to enhance the performance and reliability of your applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess