EN
  • EN
  • DE
  • IT

PZM3.0NB2A

Part No PZM3.0NB2A
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241024-PZM3.0NB2A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PZM3.0NB2A CAD Model

Description

The PZM3.0NB2A is a high-quality Zener diode product from NXP Semiconductors, a leading technology company known for its innovative and reliable semiconductor solutions. This particular Zener diode is designed to provide a precise voltage regulation, making it an essential component in a wide range of electronic circuits.

Key Features

  • Nominal Zener Voltage: 3.0V, which is ideal for low-voltage applications requiring a regulated voltage supply.
  • Power Dissipation: With a power dissipation of 300mW, the PZM3.0NB2A is capable of handling moderate levels of power, making it suitable for various electronic applications.
  • Package: The device comes in a small, surface-mount SOT346 (SC-59) package, which allows for efficient space utilization on printed circuit boards (PCBs).
  • Tolerance: It features a Zener voltage tolerance of approximately ±5%, providing a stable and reliable voltage reference.
  • Operating Temperature Range: The PZM3.0NB2A can operate effectively within a temperature range of -65°C to +150°C, ensuring performance under varying environmental conditions.

Applications

The PZM3.0NB2A is versatile and can be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and transient voltage protection circuits
  • Power management in consumer electronics
  • Switching power supplies and converters
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PZM3.0NB2A is manufactured with stringent quality control processes, ensuring that it meets the rigorous standards required for industrial and consumer applications. Its robust design guarantees long-term reliability, making it a trusted choice for engineers and designers looking for a dependable Zener diode solution.

For detailed product specifications, technical datasheets, and application notes, customers are encouraged to visit NXP's official website or contact their local NXP sales office.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 110V 1.25W DO214AC
Need more? Email Us
SMC Diode Solutions
DIODE ZENER 27V 1W SMA
Lowest to $0.1104
Comchip Technology
DIODE ZENER 3V 200MW 1005
Lowest to $0.1071
Microchip Technology
DIODE ZENER
Lowest to $0.1197
Taiwan Semiconductor
DIODE ZENER 12V 500MW MINI MELF
Lowest to $0.0781
ON Semiconductor
DIODE ZENER 150V 3W SMB
Lowest to $0.1756
Microchip Technology
VOLTAGE REGULATOR
Need more? Email Us
DIOTEC Electronics Corporation
DIODE ZENER 20V 300MW SOT23-3
Lowest to $0.0143
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0197

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess