EN
  • EN
  • DE
  • IT

PZM3.6NB2A

Part No PZM3.6NB2A
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 220MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±3%
Maximum Power Dissipation 220mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 042262-PZM3.6NB2A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PZM3.6NB2A CAD Model

Description

The PZM3.6NB2A is a robust and precision-engineered Zener diode designed by NXP Semiconductors, a leader in the electronics industry. This Zener diode is specifically designed to provide a reliable voltage regulation solution across a wide range of applications. Its 3.6V nominal Zener voltage and the dual bi-directional configuration make it an ideal choice for voltage clamping and protection in complex circuits.

Key Features

  • Zener Voltage (V<sub>Z): The PZM3.6NB2A offers a nominal Zener voltage of 3.6 volts, which is ideal for stabilizing voltage sensitive components in a circuit.
  • Power Dissipation: This diode is capable of handling up to 300mW of power dissipation, ensuring that it can withstand moderate levels of power without degradation.
  • Package Type: Housed in a SOT346 (SC-59) package, the PZM3.6NB2A is compact and suitable for high-density circuit board designs.
  • Configuration: The dual bi-directional design allows for flexibility in circuit integration, providing protection and regulation in both directions.
  • Operating Temperature Range: With an operating temperature range of -65°C to 150°C, this Zener diode can function effectively in extreme environmental conditions.

Applications

The PZM3.6NB2A is versatile and can be used in various electronic applications. These include:

  • Consumer electronics for voltage regulation and protection
  • Telecommunication equipment for stabilization of signal levels
  • Computer systems as a voltage reference or in power management modules
  • Industrial control systems for transient suppression and regulation
  • Automotive electronics where consistent voltage levels are critical

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PZM3.6NB2A is no exception. It is manufactured with high-grade materials and subjected to rigorous testing to ensure its performance under varying conditions. This Zener diode is RoHS compliant and is designed to meet the industry standards for reliability and longevity.

Whether you are designing a new circuit or looking to enhance an existing one, the PZM3.6NB2A from NXP offers the precision, reliability, and versatility needed for your voltage regulation requirements.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER / Zener Diode
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 180V 1.25W DO214AC
Need more? Email Us
DIOTEC Electronics Corporation
DIODE ZENER 20V 300MW SOT23-3
Lowest to $0.0143
Taiwan Semiconductor
QMMELF, 500MW, 5%, SMALL SIGNAL
Need more? Email Us
Rohm Semiconductor
DIODE ZENER SMD
Need more? Email Us
ON Semiconductor
DIODE ZENER 3V 225MW SOT23-3
Lowest to $0.0345
NTE
DIODE ZENER 130V 5W AXIAL
Lowest to $0.1164
ON Semiconductor
DIODE ZENER 150V 3W SMB
Lowest to $0.1756
GOOD-ARK Electronics
DIODE, ZENER, 0.35W, 24V, 2%, SO
Lowest to $0.0264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.5915 $82.3660
8+ $16.8958 $135.1664
12+ $16.3679 $196.4148
17+ $15.8388 $269.2596
22+ $15.3111 $336.8442
29+ $13.7277 $398.1033
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess