EN
  • EN
  • DE
  • IT

EDZFJTE6112B

Part No EDZFJTE6112B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Rohm Semiconductor
Series EDZ
Package Tape & Reel
Product Status Obsolete
Power - Max 100 mW
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Base Product Number EDZFJT
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 117218-EDZFJTE6112B
Ultra Librarian 3D Model Ultra Librarian EDZFJTE6112B CAD Model

Description

Product Overview

The EDZFJTE6112B excels in providing stable voltage regulation, critical for safeguarding sensitive electronic components in a wide array of devices.

Applications

  • Embedded systems
  • Wireless charging solutions
  • LED drivers
  • Portable electronics

Features and Benefits

  • Reliable Zener Voltage: Safeguards components with stable voltage output
  • Compact and Lightweight: Ideal for portable and compact devices
  • High Efficiency: Reduces energy waste
  • Versatile Usage: Suitable for various voltage regulation needs

Additional Details

The EDZFJTE6112B is meticulously designed to provide reliable performance, making it a must-have component for cutting-edge technology applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER SMD
Need more? Email Us
ON Semiconductor
DIODE ZENER 150V 3W SMB
Lowest to $0.1756
Comchip Technology
DIODE ZENER 3V 200MW 1005
Lowest to $0.1071
EIC discrete Semiconductors
DIODE ZENER 24V 5W DO15
Lowest to $0.1061
Microchip Technology
VOLTAGE REGULATOR
Need more? Email Us
DIOTEC Electronics Corporation
DIODE ZENER 7.5V 300MW SOT23-3
Lowest to $0.0529
Diodes Incorporated
DIODE ZENER / Zener Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE ZENER 20V 300MW SOT23-3
Lowest to $0.0143
Microchip Technology
ZENER DIODE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess