EN
  • EN
  • DE
  • IT

NCN6011DTB

Part No NCN6011DTB
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description ANALOG CIRCUIT, 1 FUNC, PDSO14 / Translator Circuit Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NCN6011
Standard Package 392 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647190-NCN6011DTB
Ultra Librarian 3D Model Ultra Librarian NCN6011DTB CAD Model

Description

ON Semiconductor NCN6011DTB Overview

The ON Semiconductor NCN6011DTB is a highly integrated mixed-signal front-end (M-SFE) IC designed for advanced SIM card interfaces. It is tailored to facilitate communication between a cellular baseband processor and a SIM card, which is essential for mobile communication devices to access the cellular network. This product is particularly suitable for smartphones, tablets, and other mobile communication devices that require reliable and efficient SIM card communication.

Key Features

  • Supply Voltage Range: The NCN6011DTB operates over a wide supply voltage range, accommodating various system designs and ensuring compatibility with a broad spectrum of mobile device specifications.
  • High Integration: This IC integrates several key functions, such as level shifting and signal conditioning, which simplifies the design and reduces the overall component count in the end application.
  • Low Power Consumption: Designed with power efficiency in mind, the NCN6011DTB helps to extend battery life in mobile devices, a critical feature for today's power-conscious consumers.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuitry, safeguarding the SIM interface against common static electricity damage and enhancing the durability of the end product.
  • Compact Package: The NCN6011DTB comes in a small, lead-free package that is ideal for space-constrained applications, allowing for more compact and sleek device designs.

Applications

ON Semiconductor's NCN6011DTB is versatile and can be used in a variety of applications where SIM card communication is required. Its main applications include but are not limited to:

  • Smartphones and Mobile Phones
  • Tablets and Portable Computing Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Mobile Network-Enabled Consumer Electronics

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NCN6011DTB is no exception. This product is manufactured to meet high standards, ensuring stable operation and longevity in the demanding environment of mobile communications.

With its combination of features, the NCN6011DTB from ON Semiconductor is an excellent choice for designers looking to incorporate a robust and efficient SIM card interface into their next-generation mobile communication devices.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.8104
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Lowest to $1.5720
ON Semiconductor
IC XLATOR TTL/CMOS-PECL DF 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Lowest to $5.1682
STMicroelectronics
IC TRANSLATOR BIDIR 42UTFBGA
Lowest to $2.6868
Nexperia USA Inc.
IC TRANSLATOR BIDIR 20DHVQFN
Lowest to $0.8256
ON Semiconductor
IC XLATOR TRPL ECL-PECL 20-SOIC
Lowest to $5.0368
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $0.4729
ON Semiconductor
IC LEVEL SHIFTER 18CH 50QFN / Translator Circuit Channel
Lowest to $5.4849
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 24SOIC / Translator Circuit Channel 24-SOIC
Lowest to $3.2598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4578 $65.6010
110+ $1.1963 $131.5930
170+ $1.1588 $196.9960
235+ $1.1215 $263.5525
300+ $1.0840 $325.2000
400+ $0.9719 $388.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess