EN
  • EN
  • DE
  • IT

PZM6.8NB2A

Part No PZM6.8NB2A
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241043-PZM6.8NB2A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM6.8NB2A CAD Model

Description

The PZM6.8NB2A is a cutting-edge Zener diode designed and manufactured by NXP Semiconductors, a leader in the industry known for their high-quality and reliable electronic components. This particular Zener diode is part of the PZM series that features a nominal Zener voltage of 6.8 volts, making it an excellent choice for voltage regulation applications.

Key Features

  • Zener Voltage: The PZM6.8NB2A offers a precise Zener voltage of 6.8V, which is ideal for providing a stable reference voltage in a variety of electronic circuits.
  • Power Dissipation: This device has a total power dissipation of 300 mW, accommodating moderate power levels while maintaining a compact form factor.
  • Package: The diode comes in a small, surface-mount SOT346 (SC-59) package, which is suitable for high-density PCB designs and automated assembly processes.
  • Low Leakage Current: It features a low leakage current that ensures minimal power loss and increased efficiency in operation.
  • Operating Temperature: The PZM6.8NB2A is designed to operate within a wide temperature range, making it robust for various environmental conditions.

Applications

The PZM6.8NB2A is versatile and can be used in numerous applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and transient voltage protection
  • Power management in consumer electronics
  • Telecommunication devices
  • Industrial control systems

Quality and Reliability

NXP's commitment to quality ensures that the PZM6.8NB2A meets stringent standards for performance and reliability. Each diode is rigorously tested to ensure it meets the required specifications, providing designers with confidence in their electronic designs.

Environmental Compliance

The PZM6.8NB2A is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety and sustainability, limiting the use of hazardous materials in electronic components.

Overall, the NXP PZM6.8NB2A Zener diode is a reliable choice for engineers and designers looking for a voltage regulation solution that combines performance, compactness, and durability.

You May Also Be Interested in

EIC discrete Semiconductors
DIODE ZENER 24V 5W DO15
Lowest to $0.1061
Taiwan Semiconductor
QMMELF, 500MW, 5%, SMALL SIGNAL
Need more? Email Us
ON Semiconductor
DIODE ZENER 150V 3W SMB
Lowest to $0.1756
Taiwan Semiconductor
DIODE ZENER 7.5V 1.25W DO214AC
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR
Need more? Email Us
Microchip Technology
DIODE ZENER
Lowest to $0.1197
Taiwan Semiconductor
DIODE ZENER 12V 500MW MINI MELF
Lowest to $0.0781
Diodes Incorporated
DIODE ZENER / Zener Diode
Need more? Email Us
GOOD-ARK Electronics
DIODE, ZENER, 3W, 5.1V, DO-214AA
Lowest to $0.0968

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess