EN
  • EN
  • DE
  • IT

PZU10DB2

Part No PZU10DB2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 10V 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±2%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 7V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 062260-PZU10DB2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PZU10DB2 CAD Model

Description

The NXP PZU10DB2 is a high-quality Zener diode designed for providing a reliable voltage reference and regulation in a wide variety of electronic applications. This small-signal Zener diode offers excellent stability and low leakage current, making it an ideal choice for precision voltage clamping and protection circuits.

Key Features

  • Nominal Zener Voltage: 10.2V, providing a stable reference voltage for various circuits.
  • Power Dissipation: The PZU10DB2 is capable of dissipating up to 500 mW, ensuring robust performance for its size.
  • Package: Delivered in a small, surface-mount SOD323 (SC-76) package, it is ideal for high-density circuit boards.
  • Low Leakage Current: Characterized by its low leakage current, it ensures minimal power loss and improved efficiency.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in critical applications.
  • Operating Temperature Range: With an operating temperature range of -65°C to +150°C, it can reliably function in extreme environmental conditions.

Applications

The versatility of the NXP PZU10DB2 Zener diode makes it suitable for a vast array of applications, including:

  • Voltage regulation in power supplies and adapters
  • Protection circuits in consumer electronics
  • Reference elements in analog circuits
  • Energy management systems
  • Automotive and industrial electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PZU10DB2 Zener diode is no exception. It is manufactured to meet high industry standards, ensuring reliable performance and durability. Whether you are designing a new system or looking for a replacement part, the PZU10DB2 offers the performance and reliability you can trust.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Lowest to $0.0850
NXP / Nexperia
DIODE ZENER ARRAY 18V 5TSSOP
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT363
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1086
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $4.3985

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6921 $51.9075
180+ $0.5679 $102.2220
275+ $0.5501 $151.2775
380+ $0.5324 $202.3120
490+ $0.5146 $252.1540
655+ $0.4614 $302.2170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess