EN
  • EN
  • DE
  • IT

PZU5.1DB2/DG

Part No PZU5.1DB2/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Win Source Part Number 181807-PZU5.1DB2/DG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU5.1DB2/DG CAD Model

Description

The PZU5.1DB2/DG is a robust, high-performance Zener diode from NXP Semiconductors, designed to provide precise voltage regulation and protection for a wide range of electronic circuits. This small-signal Zener diode is optimized for operation at a nominal Zener voltage of 5.1V, making it ideal for applications that require a stable and reliable reference voltage.

Key Features

  • Zener Voltage: The device has a tightly regulated Zener voltage of 5.1V, ensuring consistent performance across various conditions.
  • Power Dissipation: With its power dissipation capability of up to 500mW, the PZU5.1DB2/DG can handle moderate levels of power, making it suitable for a variety of applications.
  • Package: The diode is housed in a small and compact SOD323 (SC-76) surface-mount package, which allows for efficient use of PCB space and is suitable for high-density circuit designs.
  • Low Leakage Current: It exhibits a low leakage current, enhancing the overall efficiency of the electronic system in which it is used.
  • High Surge Capability: The diode is capable of withstanding high surge currents, providing excellent transient protection for sensitive components.

Applications

The PZU5.1DB2/DG is versatile and can be used in a variety of applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and transient voltage protection
  • Power management in consumer electronics
  • Reference voltage sources in analog circuits
  • Energy management systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PZU5.1DB2/DG is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the stringent requirements of industrial and consumer electronic applications.

Whether you are designing power supplies, protecting sensitive digital circuits, or looking for a reliable voltage reference, the PZU5.1DB2/DG from NXP is an excellent choice that combines performance, efficiency, and compactness in one package.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1086
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0658
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0266
Diodes Incorporated
Lowest to $12.1056
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1160
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $4.3985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess