EN
  • EN
  • DE

S32K118EVB-Q064

Part No S32K118EVB-Q064
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Utilized IC / Part S32K118
Mounting Type Fixed
Contents Board(s)
Base Product Number S32K118
Other Names 568-14732,935358545598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1284095-S32K118EVB-Q064
Ultra Librarian 3D Model Ultra Librarian S32K118EVB-Q064 CAD Model

Description

The NXP S32K118EVB-Q064 Evaluation Board is a versatile and feature-rich platform designed for rapid development and testing of automotive and industrial applications. This evaluation board is based on the S32K118 microcontroller, which is part of the S32K1xx MCU family engineered for cost-sensitive and space-constrained applications.

Key Features

  • Microcontroller: The heart of the board is the S32K118 ARM Cortex-M0+ processor, which operates at up to 48 MHz, offering a balance of performance and power efficiency.
  • Memory and Storage: It comes equipped with 128 KB of flash memory and 16 KB of RAM, providing ample space for complex applications.
  • Communication Interfaces: The evaluation board includes a variety of communication interfaces such as CAN, LIN, and SPI, enabling easy connectivity for a wide range of applications.
  • On-board Debugging: An integrated OpenSDA circuit with a USB interface facilitates debugging and programming without the need for additional hardware.
  • Flexible Power Supply: It can be powered through the USB interface or an external power supply, making it suitable for both desktop and portable applications.
  • Expansion Options: The S32K118EVB-Q064 comes with Arduino™ Uno-compatible headers, providing a vast ecosystem of compatible shields for quick expansion and prototyping.

Development Support

The evaluation board is supported by NXP's S32 Design Studio IDE, which offers comprehensive development tools, including compiler, debugger, and other essential utilities. Developers can also take advantage of a rich set of software development kits (SDKs) and middleware that are designed to jumpstart application development, reducing time-to-market.

Applications

With its robust set of features and interfaces, the S32K118EVB-Q064 is ideal for a range of applications, such as:

  • Automotive control units
  • Industrial automation systems
  • Motor control
  • Sensor interfaces
  • General-purpose embedded systems

Overall, the NXP S32K118EVB-Q064 Evaluation Board is a powerful and flexible platform that accelerates the development of automotive and industrial applications, delivering a cost-effective solution for designers and engineers.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess