EN
  • EN
  • DE

S32K344NHT1MPBST

Part No S32K344NHT1MPBST
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K344 ARM CORTEX-M7, 160 MHZ, / ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit 160MHz 4MB (4M x 8) FLASH 172-QFP (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, S32K3
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 160MHz
Peripherals DMA, I²S, Serial Audio, WDT
Number of I/O 218
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 172-QFP
Supplier Device Package 172-QFP (16x16)
Standard Package 420
Win Source Part Number 1337804-S32K344NHT1MPBST
Ultra Librarian 3D Model Ultra Librarian S32K344NHT1MPBST CAD Model

Description

The NXP S32K344NHT1MPBST is a state-of-the-art microcontroller designed for automotive and industrial applications requiring high levels of performance, reliability, and efficiency. This microcontroller is part of the S32K3 family, which is renowned for its robust architecture, designed to meet the stringent requirements of the automotive industry, including compliance with the ISO 26262 standard for functional safety.

Key Features

  • Advanced 32-bit Arm Cortex-R52 Core: Operating at speeds up to 200 MHz, the Cortex-R52 core provides the computational power necessary for complex applications, including real-time control and high-speed processing.
  • Memory and Storage: Equipped with 4MB of flash memory and 512KB of RAM, the S32K344NHT1MPBST offers ample storage for application code and data.
  • Enhanced Security: With a dedicated Hardware Security Module (HSM), this microcontroller ensures secure boot, key storage, and encrypted communication, safeguarding against unauthorized access and cyber threats.
  • Rich Set of Peripherals: The device includes a variety of peripherals such as multiple CAN FD interfaces, LIN, SPI, and Ethernet for connectivity, as well as ADCs, PWM modules, and timers for control applications.
  • Functional Safety: The S32K344NHT1MPBST is designed with functional safety in mind, offering features that support the development of safety-related systems up to ASIL D, the highest level of automotive safety integrity.

Applications

This microcontroller is ideal for a wide range of applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Management
  • Electric Vehicle (EV) Battery Management
  • Industrial Automation and Control Systems
  • Motor Control for Electric Motors

Quality and Support

NXP provides comprehensive technical support for the S32K344NHT1MPBST, including development tools, software libraries, and reference designs to accelerate product development. With its commitment to quality and long-term availability, NXP ensures that this microcontroller is a reliable choice for both current and future high-performance applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.3996 $58.3996
3+ $47.9176 $143.7528
4+ $46.4202 $185.6808
5+ $44.9228 $224.6140
6+ $43.4253 $260.5518
8+ $38.9331 $311.4648
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess