EN
  • EN
  • DE

S912DG12CE1VPVER

Part No S912DG12CE1VPVER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP / CPU12 HC12 Microcontroller IC 16-Bit 8MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC12
Package Tape & Reel
Product Status Not For New Designs
Core Processor CPU12
Core Size 16-Bit
Speed 8MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 16x8/10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345913-S912DG12CE1VPVER
Ultra Librarian 3D Model Ultra Librarian S912DG12CE1VPVER CAD Model

Description

The S912DG12CE1VPVER is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive, consumer, and industrial processing solutions. This MCU is part of the S12 MagniV family, which integrates a sophisticated MCU with smart MOSFET drivers to provide a highly efficient solution for complex automotive applications.

Key Features:

  • Advanced Architecture: Built on the HCS12 core, the S912DG12CE1VPVER operates at a frequency of up to 50 MHz, providing robust processing capabilities for demanding automotive applications.
  • Memory Configuration: It comes equipped with 128 KB of flash memory, 8 KB of RAM, and 4 KB of EEPROM, offering ample storage for application code and data without the need for external memory components.
  • Integrated Analog Features: The MCU includes a range of analog modules, including a 12-bit analog-to-digital converter (ADC) and a 10-bit digital-to-analog converter (DAC), enabling precise sensor readings and actuator controls.
  • Communication Interfaces: With multiple communication interfaces such as CAN, LIN, and SPI, the S912DG12CE1VPVER ensures seamless connectivity and data exchange with other components within the automotive system.
  • Robust I/O Capabilities: The device features up to 59 general-purpose input/output (GPIO) pins, providing flexibility for interfacing with various peripherals and sensors.
  • Automotive Grade: Designed to meet stringent automotive standards, this MCU operates reliably across a wide temperature range and is resilient against the harsh conditions typical in automotive environments.

Applications:

The S912DG12CE1VPVER is ideal for a broad range of automotive applications, including body control modules, gateways, sensor nodes, motor control units, and lighting systems. Its integrated design reduces system complexity and cost, while its robust feature set enables developers to create sophisticated automotive systems that enhance vehicle performance and safety.

Conclusion:

In summary, the S912DG12CE1VPVER from NXP is a high-performance, versatile MCU that offers an excellent balance of processing power, memory capacity, and integrated features. Its design caters to the rigorous demands of the automotive industry, making it a top choice for developers looking to innovate in this sector.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess