EN
  • EN
  • DE
  • IT

S912XD256F1CALR

Part No S912XD256F1CALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12X core, 256KB Flash, 80MHz, -40/+85degC, Automotive Qualified, QFP 112
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Halogen Free Halogen Free
Interface CAN, I2C, SCI, SPI
Max Frequency 80 MHz
Maximum Operating Temperature 85 °C
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 91
Number of Timers/Counters 12
Packaging Tape & Reel
Radiation Hardening No
RAM Size 14 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1090653-S912XD256F1CALR
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S912XD256F1CALR CAD Model

Description

The NXP S912XD256F1CALR is a high-performance microcontroller unit (MCU) tailored for automotive and industrial applications. It is part of the S12XD family, renowned for its robust design and exceptional reliability, making it a perfect choice for mission-critical tasks where failure is not an option.

Key Features:

  • Core: The MCU features an advanced HCS12X core with up to 50 MHz clock speed, providing ample processing power for complex algorithms and control tasks.
  • Memory: It boasts 256KB of Flash memory, ensuring ample space for application code and data storage, along with 12KB of RAM for smooth and efficient operation.
  • Advanced Timer: An integrated Enhanced Capture Timer (ECT) offers precision timing control, which is essential for tasks that require accurate timing measurements and PWM generation.
  • Communication Interfaces: Multiple communication interfaces, including CAN, SPI, and SCI, allow for versatile connectivity options with other components and peripherals within a system.
  • Analog-to-Digital Converter (ADC): A built-in 12-bit ADC provides accurate analog signal measurement, crucial for sensor data acquisition and real-time monitoring.
  • Temperature Range: Operating temperature range from -40°C to +125°C ensures reliable performance in harsh environmental conditions.
  • Packaging: The LQFP-80 package ensures compactness and ease of integration into a wide range of applications.

Applications:

The S912XD256F1CALR is ideally suited for automotive applications such as engine control units, transmission control modules, and body electronics. Its robust feature set also makes it an excellent choice for industrial applications including factory automation, robotics, and process control systems.

Quality and Reliability:

NXP is committed to delivering products that meet the highest standards of quality and reliability. The S912XD256F1CALR is manufactured to withstand the rigors of automotive and industrial environments, ensuring long-term performance and stability.

Support and Resources:

Developers can access a wealth of resources including datasheets, technical documentation, development tools, and software libraries to facilitate rapid development and deployment of applications utilizing the S912XD256F1CALR MCU.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $291.2610 $291.2610
2+ $261.1305 $522.2610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess