EN
  • EN
  • DE

S912XDP512F0MAG

Part No S912XDP512F0MAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12X
Package Tray
Product Status Not For New Designs
Programmable Not Verified
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.5V
Data Converters A/D 8x10b, 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 663225-S912XDP512F0MAG
Ultra Librarian 3D Model Ultra Librarian S912XDP512F0MAG CAD Model

Description

NXP S912XDP512F0MAG Microcontroller

The NXP S912XDP512F0MAG microcontroller is a highly-integrated piece of technology tailored for advanced automotive applications. This powerful MCU is part of the NXP S12XD family, renowned for its exceptional performance, reliability, and a wide array of features that cater to the rigorous demands of automotive control systems.

At the heart of the S912XDP512F0MAG lies a 16-bit HCS12X CPU core that operates at a frequency of up to 80 MHz. This robust processor core is supported by 512KB of flash memory, which provides ample space for complex application code and ensures swift performance. Additionally, the device is equipped with 32KB of RAM, which allows for efficient data processing and task management.

The microcontroller boasts an impressive set of peripherals that enhance its capabilities. It includes multiple communication interfaces such as CAN, LIN, and SPI, enabling it to easily communicate with other devices within the automotive network. Furthermore, it has an array of analog-to-digital converters (ADCs), providing precise measurement capabilities for various sensor inputs.

For security and safety, the S912XDP512F0MAG integrates features such as a Memory Protection Unit (MPU) and an Error Correction Code (ECC) on the flash memory. These features ensure the integrity of the data and code, which is critical in automotive applications where safety is paramount.

Designed with power efficiency in mind, the microcontroller also includes a low-power mode that significantly reduces power consumption when the full performance of the MCU is not required. This is especially beneficial for automotive applications that are sensitive to power constraints.

The S912XDP512F0MAG is packaged in a 144-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while still offering an abundance of I/O options for interfacing with other components in the system. Its robust design and temperature range make it suitable for the harsh environments encountered in automotive applications.

In summary, the NXP S912XDP512F0MAG microcontroller is a feature-rich solution that delivers the performance, memory capacity, and advanced peripherals needed for complex automotive control systems. Its integration of security and safety features, along with its power efficiency, make it a leading choice for developers in the automotive industry.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess