EN
  • EN
  • DE
  • IT

S912XEP100W1MAG

Part No S912XEP100W1MAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12X
Package Tray
Product Status Active
Programmable Not Verified
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 741520-S912XEP100W1MAG
Ultra Librarian 3D Model Ultra Librarian S912XEP100W1MAG CAD Model

Description

The NXP S912XEP100W1MAG microcontroller is a robust, high-performance device designed to cater to the demanding needs of automotive and industrial applications. This microcontroller, part of NXP's 16-bit S12XE family, is built on the proven S12X core and is enhanced with NXP's cutting-edge HCS12X technology.

Key Features

  • Advanced 16-bit S12X CPU Core: The core operates at up to 50 MHz, providing the computational power necessary for complex real-time processing.
  • Memory Capacity: It boasts an impressive 1MB of flash memory, 64KB of RAM, and 2KB of EEPROM, allowing for ample storage and efficient data management.
  • Integrated Peripherals: The microcontroller features a rich set of peripherals including multiple serial communication interfaces, a 12-bit analog-to-digital converter (ADC), and a timer module for accurate event management.
  • Enhanced System Protection: The device includes features such as a memory protection unit (MPU), error correction code (ECC) on the flash memory, and a watchdog timer to ensure system reliability.
  • Low Power Consumption: Designed with power efficiency in mind, it supports various power-saving modes to reduce energy consumption during idle periods.

Applications

The versatility of the S912XEP100W1MAG makes it ideal for a range of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, body electronics, and safety systems. Its robust feature set also makes it suitable for industrial control systems, medical devices, and smart sensors.

Package and Quality Assurance

The microcontroller comes in an 112-pin LQFP package that ensures compactness and ease of integration into various system designs. NXP's commitment to quality is evident in the S912XEP100W1MAG, which is manufactured to meet the stringent requirements of the automotive industry, including AEC-Q100 certification.

Development Support

NXP provides comprehensive development support for the S912XEP100W1MAG with software libraries, development tools, and reference designs to accelerate the design process and help bring products to market faster. This support, combined with the microcontroller's advanced features, makes it an excellent choice for designers looking for a reliable and powerful microcontroller solution.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5319 $52.5957
7+ $14.3852 $100.6964
11+ $13.9356 $153.2916
15+ $13.4861 $202.2915
20+ $13.0366 $260.7320
26+ $11.6879 $303.8854
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess