EN
  • EN
  • DE

S912XEQ384F1MAL

Part No S912XEQ384F1MAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814051-S912XEQ384F1MAL
Ultra Librarian 3D Model Ultra Librarian S912XEQ384F1MAL CAD Model

Description

The NXP S912XEQ384F1MAL is a high-performance microcontroller tailored for advanced automotive and industrial applications. As part of NXP's 16-bit S12XE family, this microcontroller is designed to operate at a core frequency of up to 50 MHz, providing a robust platform for developers looking to integrate complex control systems and real-time operations into their products.

Key Features

  • Memory: The S912XEQ384F1MAL comes with 384 KB of flash memory, providing ample space for application code and data storage. This flash memory is accompanied by 32 KB of RAM, which allows for efficient real-time data processing and multitasking.
  • Advanced Timer Systems: With multiple timer modules, including a 16-channel Timer Module (TIM), 8-channel Enhanced Capture Timer (ECT), and 2-channel Pulse Width Modulator (PWM), this microcontroller can handle complex timing and control tasks.
  • Robust I/O Capabilities: It offers a wide range of input/output options, including numerous General Purpose Input/Output (GPIO) pins, which are crucial for interfacing with sensors, actuators, and other peripherals.
  • Integrated Analog Modules: The device includes an Analog-to-Digital Converter (ADC) with 12-bit resolution, providing precision sensing capabilities for analog signals.
  • Communication Interfaces: To ensure connectivity with other devices and networks, the S912XEQ384F1MAL supports various communication protocols, including CAN, LIN, and SPI.
  • Enhanced System Protection: It features a Memory Protection Unit (MPU), which enhances system reliability by preventing unauthorized memory access, and a Computer Operating Properly (COP) watchdog, which helps in system recovery from software faults.
  • Low Power Modes: Multiple power-saving modes are available to reduce power consumption and extend battery life in portable and automotive applications.

Applications

The S912XEQ384F1MAL is ideally suited for automotive control systems, including engine management, transmission control, body control modules, and safety systems. Its robust feature set also makes it an excellent choice for industrial applications requiring complex motor control, process control, and automation.

Package and Quality

This microcontroller is offered in a 112-lead LQFP package, ensuring a compact footprint while providing sufficient pin count for extensive peripheral connectivity. It is manufactured under stringent quality standards, making it reliable for mission-critical applications where performance and durability are paramount.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6816 $77.0448
6+ $21.0721 $126.4326
9+ $20.4135 $183.7215
12+ $19.7550 $237.0600
16+ $19.0965 $305.5440
21+ $17.1210 $359.5410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess