EN
  • EN
  • DE

S912XEQ512AVAL

Part No S912XEQ512AVAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
Other Names 935311405557
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264138-S912XEQ512AVAL
Ultra Librarian 3D Model Ultra Librarian S912XEQ512AVAL CAD Model

Description

NXP S912XEQ512AVAL Microcontroller Overview

The NXP S912XEQ512AVAL is a high-performance microcontroller designed to cater to the demanding requirements of the automotive and industrial markets. This robust MCU is part of the NXP S12XE family, renowned for its exceptional processing capabilities and advanced features. The S912XEQ512AVAL is engineered to deliver optimal efficiency and reliability for applications requiring sophisticated control and connectivity.

Key Features

  • Advanced Core: At the heart of the S912XEQ512AVAL is a 16-bit HCS12X CPU core that operates at speeds of up to 50 MHz, providing the computational power necessary for complex algorithms and real-time processing.
  • Memory Capacity: The microcontroller comes with an ample 512 KB of flash memory, ensuring sufficient space for large application codebases, and 32 KB of RAM for efficient data handling and multitasking.
  • Enhanced Timer Systems: With multiple timer modules including a 16-channel, 16-bit timer, an 8-channel pulse width modulator (PWM), and a 4-channel enhanced capture timer, this MCU is well-suited for precise control tasks.
  • Robust Communication Interfaces: The S912XEQ512AVAL includes a variety of communication interfaces such as CAN, LIN, SCI, and SPI, enabling seamless integration with automotive networks and peripheral devices.
  • Error Correction Code (ECC): The flash memory is equipped with ECC, providing an additional layer of data integrity protection critical in safety-critical applications.
  • Low Power Modes: Multiple low power modes are available to minimize power consumption during idle periods, which is essential for battery-powered and energy-conscious applications.

Applications

The versatility of the S912XEQ512AVAL makes it an ideal choice for a wide range of applications. In the automotive sector, it can be used for engine management systems, transmission control, body electronics, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial control systems, robotics, and other applications requiring a high degree of precision and reliability.

Quality and Reliability

NXP's commitment to quality ensures that the S912XEQ512AVAL meets the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. The microcontroller is designed to withstand the harsh conditions encountered in automotive environments, making it a reliable choice for mission-critical applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess