EN
  • EN
  • DE

S912XEQ512J3MAGR

Part No S912XEQ512J3MAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808515-S912XEQ512J3MAGR
Ultra Librarian 3D Model Ultra Librarian S912XEQ512J3MAGR CAD Model

Description

The NXP S912XEQ512J3MAGR is a high-performance microcontroller unit (MCU) designed for automotive and industrial applications requiring robust operation and high levels of integration. This MCU is part of the S12 MagniV family, which is well-known for its mixed-signal integration, allowing for significant cost and space savings in complex control systems.

Key Features

  • Advanced CPU: The S912XEQ512J3MAGR is built around the HCS12X CPU, which operates at a frequency of up to 50 MHz. This CPU is an enhanced version of the 16-bit HCS12 architecture, designed for improved performance and efficiency.
  • Memory: It comes with 512 KB of flash memory and 32 KB of RAM, ensuring ample space for application code and data processing. The flash memory is partitioned for added flexibility and includes a fast programming algorithm for quick updates.
  • Integrated Analog Modules: The MCU features several analog modules, including a 12-bit analog-to-digital converter (ADC) with multiple channels, providing precise measurement capabilities for sensor data.
  • Robust Timers: A variety of timers support complex timing operations, including a 16-channel timer interface module (TIM), 8-channel pulse width modulators (PWM), and a 2-channel output compare or input capture (OC/IC).
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, SPI, and SCI (UART), enabling easy integration with other components and systems.
  • Package and Temperature Range: The S912XEQ512J3MAGR is available in an 80-QFP package and is specified for an extended temperature range, making it suitable for harsh environments.
  • Low Power Modes: Various low power modes help reduce power consumption for energy-sensitive applications.

Applications

With its rich set of features, the S912XEQ512J3MAGR is ideal for a wide range of applications in the automotive sector, such as engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications requiring precise control and connectivity, including factory automation and robotics.

Overall, the NXP S912XEQ512J3MAGR MCU offers a balance of performance, integration, and reliability for developers looking to create sophisticated systems in demanding environments.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0281 $86.0562
3+ $35.3051 $105.9153
5+ $34.2018 $171.0090
7+ $33.0985 $231.6895
8+ $31.9952 $255.9616
11+ $28.6854 $315.5394
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess