EN
  • EN
  • DE

S912XES384J3MAA

Part No S912XES384J3MAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ULTRA-RELIABLE S12XE HIGH-PERFOR / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number S912
Standard Package 23 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1316809-S912XES384J3MAA
Ultra Librarian 3D Model Ultra Librarian S912XES384J3MAA CAD Model

Description

The NXP S912XES384J3MAA is a high-performance microcontroller tailored for automotive and industrial applications. As part of the S12XE family of microcontrollers, it is built upon the proven S12X core and is designed to deliver exceptional levels of integration, processing power, and reliability.

Key Features

  • Core: The S912XES384J3MAA boasts a 16-bit S12X CPU core that operates at up to 50 MHz, offering a perfect balance between processing power and power consumption.
  • Memory: Equipped with 384 KB of Flash memory and 32 KB of RAM, the microcontroller provides ample space for complex applications and the flexibility for efficient real-time data processing.
  • Advanced Integration: This microcontroller includes a rich set of peripherals such as multiple serial communication interfaces (SCI, SPI, I2C), 12-bit analog-to-digital converters (ADCs), and a comprehensive set of timers.
  • Robust Design: The device operates within an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.
  • Development Support: NXP provides extensive development support for the S912XES384J3MAA, including software libraries, development tools, and reference designs to accelerate the development process.

Applications

The S912XES384J3MAA is ideally suited for a variety of applications that require robust operation, connectivity, and real-time control. These include:

  • Automotive engine control units
  • Body control modules
  • Industrial control systems
  • Robotics and automation controllers

Quality and Reliability

NXP is committed to delivering products of the highest quality. The S912XES384J3MAA microcontroller is manufactured with stringent quality control processes and is designed to meet the rigorous standards of the automotive industry, ensuring reliability and performance in mission-critical applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess