EN
  • EN
  • DE

S912XET256BMAG

Part No S912XET256BMAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807811-S912XET256BMAG
Ultra Librarian 3D Model Ultra Librarian S912XET256BMAG CAD Model

Description

The NXP S912XET256BMAG is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This microcontroller is part of the S12XE family of 16-bit devices, which are known for their robust design, exceptional reliability, and advanced features that meet the stringent requirements of automotive-grade performance.

Key Features:

  • Core: The S912XET256BMAG is built around the HCS12X core, which operates at a frequency of up to 50 MHz. This core is designed to deliver enhanced system performance with a bus speed of up to 25 MHz.
  • Memory: It comes with 256 KB of on-chip flash memory, which is ideal for storing complex application code, and 12 KB of RAM for efficient data processing and temporary data storage.
  • Advanced Timer: The microcontroller includes a versatile timer system with multiple channels for PWM, input capture, and output compare functions, allowing for precise control in timing-critical applications.
  • Communication Interfaces: It supports multiple communication protocols, including CAN, SPI, and SCI, enabling seamless integration with other components and systems within a vehicle or industrial setting.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC provides accurate analog signal measurement, essential for sensor-based applications.
  • Package: Encased in an 80-QFP package, the S912XET256BMAG is designed for space-constrained applications while providing ample connection options for peripherals.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh environments.
  • Development Support: NXP offers a comprehensive suite of development tools, including software libraries, development boards, and debugging tools, to accelerate the design and deployment of applications.

Applications:

The S912XET256BMAG microcontroller is ideal for a variety of applications, such as engine control units, transmission control modules, body control modules, and industrial control systems. Its robust feature set ensures reliable operation in safety-critical tasks, where precision and durability are paramount.

Conclusion:

With its combination of performance, memory capacity, and rich peripheral set, the NXP S912XET256BMAG is a versatile solution that meets the needs of complex automotive and industrial control systems. Its adherence to automotive-grade standards ensures that it can withstand the rigorous demands of applications where failure is not an option.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8894 $68.6682
6+ $18.7811 $112.6866
9+ $18.1942 $163.7478
12+ $17.6073 $211.2876
15+ $17.0203 $255.3045
20+ $15.2596 $305.1920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess