EN
  • EN
  • DE

S912XET256J2MAG

Part No S912XET256J2MAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893301-S912XET256J2MAG
Ultra Librarian 3D Model Ultra Librarian S912XET256J2MAG CAD Model

Description

Overview of NXP S912XET256J2MAG Microcontroller

The NXP S912XET256J2MAG is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This robust MCU is part of the S12XE family, which is renowned for its exceptional processing power, enhanced memory options, and advanced feature set. The S912XET256J2MAG is engineered to deliver optimal performance with its integrated 16-bit S12X core and is a perfect choice for applications requiring complex real-time control.

Key Features

  • Processing Core: At the heart of the S912XET256J2MAG is the 16-bit S12X CPU, which operates at up to 50 MHz, providing the computational power necessary for intense processing tasks.
  • Memory: The device boasts a generous 256 KB of flash memory, which is ideal for storing complex application code, and 12 KB of RAM for efficient data handling.
  • Advanced Timer Systems: It comes equipped with multiple timer systems including a 16-channel, 16-bit Timer Interface Module (TIM), an 8-channel, 10-bit Pulse Width Modulator (PWM), and a 4-channel, 16-bit Enhanced Capture Timer (ECT), making it highly suitable for precise timing and control operations.
  • Robust I/O Capabilities: The microcontroller features 59 general-purpose I/O pins, allowing for extensive interfacing with peripherals and external components.
  • Connectivity: To ensure versatile connectivity, the S912XET256J2MAG includes two MSCAN modules and an SPI module, facilitating communication with other devices and networks.
  • Analog Features: The MCU also incorporates an Analog-to-Digital Converter (ADC) with 16 channels, providing accurate measurement and monitoring of analog signals.
  • Enhanced System Protection: With features such as a watchdog timer, low-voltage detection, and loss-of-clock detection, the S912XET256J2MAG ensures reliable operation under various conditions.

Applications

The S912XET256J2MAG is particularly suited for automotive applications such as engine management, transmission control, and body electronics. Its robust feature set also makes it an excellent choice for industrial control systems, robotics, and other applications that require a high degree of precision and reliability.

With its combination of performance, memory, and advanced peripherals, the NXP S912XET256J2MAG microcontroller stands out as a versatile and powerful solution for complex and demanding applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8244 $85.6488
4+ $35.1380 $140.5520
6+ $34.0399 $204.2394
8+ $32.9419 $263.5352
10+ $31.8438 $318.4380
13+ $28.5497 $371.1461
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess