EN
  • EN
  • DE

S912XHY256F0CLL

Part No S912XHY256F0CLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100LQFP / HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Product Status Active
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
Number of I/O 76
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356684-S912XHY256F0CLL
Ultra Librarian 3D Model Ultra Librarian S912XHY256F0CLL CAD Model

Description

The NXP S912XHY256F0CLL is a high-performance microcontroller tailored for automotive and industrial applications. This microcontroller is part of the S12 MagniV portfolio, a family of products designed to bring together the robustness of NXP's S12 technology with the versatility and integration of mixed-signal features.

Key Features

  • Core: The S912XHY256F0CLL is built around the HCS12X core, which operates at speeds up to 50 MHz. This core is designed for exceptional computational performance and real-time capabilities, making it suitable for a wide range of control applications.
  • Memory: It comes with 256 KB of flash memory, providing ample space for complex application codes and data storage. The flash memory is designed for high reliability and fast access times.
  • Integration: This microcontroller integrates analog and digital peripherals, including a 12-bit analog-to-digital converter (ADC), multiple communication interfaces such as CAN, SPI, and SCI, and a frequency modulated phase-locked loop (FMPLL) for precise clock generation.
  • Package: Packaged in a compact 64-pin LQFP, the S912XHY256F0CLL is designed for space-constrained applications while offering sufficient I/O ports for complex tasks.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, it is built to withstand harsh environments and is particularly suited for automotive under-the-hood applications.

Applications

The S912XHY256F0CLL is ideal for a variety of applications, including but not limited to engine control units, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust architecture ensures reliable operation in the demanding automotive sector, while its mixed-signal capabilities make it a solid choice for industrial control systems.

Reliability and Support

NXP offers extensive support for the S912XHY256F0CLL, including technical documentation, development tools, and software libraries. Additionally, NXP's proven track record in the automotive industry ensures that this microcontroller meets stringent quality and reliability standards, providing peace of mind for developers and manufacturers alike.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess