EN
  • EN
  • DE

S912ZVCA19F0MLFR

Part No S912ZVCA19F0MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 48LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 10x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
Other Names 935313152528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263770-S912ZVCA19F0MLFR
Ultra Librarian 3D Model Ultra Librarian S912ZVCA19F0MLFR CAD Model

Description

The NXP S912ZVCA19F0MLFR is a high-performance microcontroller tailored for automotive and industrial applications. It is part of the S12 MagniV family, which integrates a sophisticated MCU with smart analog features, offering an all-in-one solution for complex control systems.

Key Features

  • Core: The device is built around the S12Z core, which operates at a frequency of up to 50MHz, delivering robust processing capabilities for real-time operations and control tasks.
  • Memory: It comes equipped with 192KB of flash memory and 12KB of RAM, providing substantial space for application code and data storage.
  • Integrated Analog Modules: The microcontroller features advanced analog modules, including a 12-bit Analog-to-Digital Converter (ADC) and a 12-bit Digital-to-Analog Converter (DAC), enabling precise signal processing and actuator control.
  • Timers and Communication Interfaces: It includes a variety of timers, multiple serial communication interfaces (SCI), Serial Peripheral Interface (SPI), and a Controller Area Network (CAN) module, facilitating flexible communication and timing functions.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: The S912ZVCA19F0MLFR is available in a 64-pin LQFP package, ensuring compactness and ease of integration into various designs.

Applications

This microcontroller is ideal for a range of applications, including but not limited to:

  • Automotive control systems such as engine management and transmission control
  • Industrial control systems like motor control and process automation
  • Embedded systems requiring a high level of integration and analog functionality

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the S912ZVCA19F0MLFR is no exception. It is designed to meet the stringent requirements of the automotive industry, complying with the AEC-Q100 standard for automotive quality. The device also benefits from NXP's proven track record in developing microcontrollers that operate reliably in the most demanding conditions.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6772 $50.0316
8+ $13.6839 $109.4712
12+ $13.2563 $159.0756
16+ $12.8287 $205.2592
21+ $12.4010 $260.4210
27+ $11.1182 $300.1914
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess