EN
  • EN
  • DE

S912ZVL64F0MLF

Part No S912ZVL64F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
Other Names 935333104557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263728-S912ZVL64F0MLF
Ultra Librarian 3D Model Ultra Librarian S912ZVL64F0MLF CAD Model

Description

The NXP S912ZVL64F0MLF is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This robust MCU is part of the S12 MagniV family, which integrates a sophisticated MCU with the necessary analog and mixed-signal peripherals, reducing system complexity and improving overall performance.

Key Features:

  • Core: The device is built around the S12 core, which operates at up to 25 MHz, providing a perfect balance between speed and power consumption.
  • Memory: It comes with 64 KB of flash memory, which is ideal for storing complex programs and algorithms, and 4 KB of RAM for efficient data processing.
  • Integrated Analog Modules: The S912ZVL64F0MLF includes a range of analog modules such as an analog-to-digital converter (ADC), a digital-to-analog converter (DAC), and analog comparators, which are essential for processing and managing analog signals within embedded systems.
  • Timers: Multiple timing systems including a real-time interrupt timer and periodic interrupt timers provide precise timing control for various applications.
  • Communication Interfaces: It supports a range of communication protocols, including CAN, LIN, and SCI (UART), allowing for versatile connectivity options in complex automotive networks.
  • Package: The microcontroller is offered in a 64-pin LQFP package, ensuring a compact footprint while providing enough I/O lines for comprehensive peripheral integration.
  • Temperature Range: With an operational temperature range from -40°C to 125°C, it is highly suitable for harsh environments.
  • Development Support: NXP provides extensive development support for the S912ZVL64F0MLF, including software libraries, development tools, and reference designs, to accelerate the design process and help bring products to market faster.

Applications:

The versatility of the S912ZVL64F0MLF makes it an ideal choice for automotive applications such as body control modules, sensor nodes, and motor control systems. Additionally, its robust feature set is well-suited for industrial applications that require reliable operation under stringent conditions, including factory automation, HVAC control systems, and energy management.

In conclusion, the NXP S912ZVL64F0MLF microcontroller is a powerful and reliable component that offers a comprehensive set of features for complex and demanding applications. Its integration of analog and mixed-signal peripherals with a high-performance microcontroller core makes it a go-to choice for engineers looking to streamline their designs and improve system reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.0067 $51.0067
3+ $41.8516 $125.5548
4+ $40.5438 $162.1752
6+ $39.2359 $235.4154
7+ $37.9281 $265.4967
9+ $34.0045 $306.0405
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess