The NXP S912ZVMAL3F0WLF is a sophisticated microcontroller that sits within the 16-bit S12 MagniV mixed-signal microcontroller family. This product is designed to streamline the design of automotive and industrial applications by integrating both analog and digital components on a single chip, thereby reducing system complexity and improving overall performance.
Key Features
- Integrated Analog Components: The S912ZVMAL3F0WLF features a range of analog components, including a voltage regulator and oscillators, which help to save space and reduce the need for external components.
- High-Performance CPU: At the core of the microcontroller is a 16-bit CPU, offering robust processing capabilities to handle complex computations and control tasks efficiently.
- Enhanced Memory: It comes with 64KB of Flash memory and 4KB of RAM, providing ample space for application code and data storage.
- Rich Set of Peripherals: The device includes a variety of peripherals such as multiple timers, a 10-bit analog-to-digital converter (ADC), and a serial communication interface, which support a wide range of functionalities.
- Automotive-Grade Design: This microcontroller is designed to meet the stringent requirements of the automotive industry, offering reliable performance under harsh conditions.
Applications
The S912ZVMAL3F0WLF is ideally suited for automotive applications, such as body control modules, sensor interfaces, and motor control systems. Its robust design and integrated analog features also make it an excellent choice for industrial applications that require reliable operation in challenging environments.
Technical Specifications
Parameter
Value
CPU
16-bit
Flash Memory
64KB
RAM
4KB
ADC
10-bit
Operating Temperature
-40°C to +125°C
Overall, the NXP S912ZVMAL3F0WLF microcontroller is a powerful and versatile component that provides a comprehensive solution for automotive and industrial control systems, enabling designers to create more efficient and reliable products.