EN
  • EN
  • DE

S912ZVML12F2VKH

Part No S912ZVML12F2VKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP  /  S12Z series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Product Status Obsolete
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
Other Names 935354763557
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1263681-S912ZVML12F2VKH
Ultra Librarian 3D Model Ultra Librarian S912ZVML12F2VKH CAD Model

Description

The NXP S912ZVML12F2VKH is a cutting-edge microcontroller that is part of the 16-bit S12 MagniV family, designed to deliver exceptional performance and reliability for automotive and industrial applications. This microcontroller integrates a sophisticated MCU with a voltage regulator and LIN physical layer to provide a comprehensive solution for complex control systems.

Key Features:

  • Advanced MCU Core: The S912ZVML12F2VKH is built around the S12Z core, which operates at up to 50MHz. It offers a perfect blend of high-speed processing capabilities and low-power consumption, making it ideal for demanding applications.
  • Memory: It comes equipped with 128KB of flash memory, allowing for ample space to store application code. Additionally, it has 12KB of RAM for efficient data processing.
  • Integrated Analog Modules: The microcontroller includes multiple analog modules like a 12-channel 12-bit Analog-to-Digital Converter (ADC), which provides precise measurement capabilities for sensor data.
  • Timers and Communication Interfaces: For timing and control, it features a variety of timers including 8-channel and 2-channel 16-bit timers. Communication needs are served by multiple interfaces including two SCI (Serial Communication Interface) and one SPI (Serial Peripheral Interface).
  • On-Chip Voltage Regulator and LIN Physical Layer: The inclusion of a voltage regulator and LIN physical layer directly on the chip simplifies the design and reduces the bill of materials for system development.
  • Robust I/O Capabilities: With up to 59 General Purpose Input/Output (GPIO) pins, the S912ZVML12F2VKH can handle a wide array of inputs and outputs, making it highly versatile for various applications.
  • Temperature Range: Designed to operate within the extended temperature range of -40°C to +125°C, this microcontroller can withstand harsh environmental conditions.

Applications:

The S912ZVML12F2VKH is well-suited for a broad range of applications, particularly in the automotive sector, where it can be used for body control modules, sensor nodes, door control, window lift, and LED lighting control. Its robust design also makes it ideal for industrial control systems requiring reliable operation in challenging conditions.

With its advanced features and integrated design, the NXP S912ZVML12F2VKH microcontroller stands out as a powerful and efficient solution for developers looking to streamline their system designs and achieve high levels of performance and reliability.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess