EN
  • EN
  • DE

S9KEAZ64AVLHR

Part No S9KEAZ64AVLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KEA
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 58
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9KEAZ64
Other Names 568-S9KEAZ64AVLHRTR,935322207528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1264113-S9KEAZ64AVLHR
Ultra Librarian 3D Model Ultra Librarian S9KEAZ64AVLHR CAD Model

Description

The NXP S9KEAZ64AVLHR microcontroller is a cutting-edge, high-performance device designed to cater to the demanding requirements of automotive and industrial applications. This microcontroller is a member of the KEA family, which is renowned for its exceptional reliability, robustness, and efficiency.

Key Features

  • Core: ARM Cortex-M0+ processor, operating at a frequency of up to 48 MHz, providing a balanced approach between power consumption and processing capability.
  • Memory: Equipped with 64 KB of flash memory and 8 KB of RAM, it offers ample space for complex programs and data storage.
  • Timers: Multiple flexible timers including a Real-Time Counter (RTC), two 2-channel Periodic Interrupt Timers, and two 6-channel FlexTimers with support for input capture, output compare, and PWM.
  • Communication Interfaces: Features a variety of communication interfaces such as one SPI, two I2C, and two UART modules, enabling seamless connectivity and data exchange with peripheral devices.
  • Analog Modules: Contains an array of analog components including a 12-bit ADC with up to 16 channels, two analog comparators, and a 6-bit DAC for precise analog signal management.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, making it versatile for various power environments.
  • Package: Available in an 80 LQFP package, which is conducive to compact board designs and efficient space utilization.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +105°C, ensuring reliable performance in extreme conditions.

Applications

The S9KEAZ64AVLHR is ideal for a broad spectrum of applications, including but not limited to automotive electronics, industrial control systems, sensor interfaces, and power management systems. Its robust feature set enables developers to create sophisticated and reliable solutions for the most challenging environments.

Support and Resources

NXP provides comprehensive support for the S9KEAZ64AVLHR microcontroller, including detailed datasheets, technical documentation, application notes, and development tools. This ensures a smooth design experience and helps accelerate time-to-market for products incorporating this advanced microcontroller.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess