EN
  • EN
  • DE

S9S08AW32E5CFGER

Part No S9S08AW32E5CFGER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series S08
Package Reel - TR
Number of I/O 34
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848404-S9S08AW32E5CFGER
Ultra Librarian 3D Model Ultra Librarian S9S08AW32E5CFGER CAD Model

Description

The NXP S9S08AW32E5CFGER is a high-performance microcontroller designed to cater to a wide range of embedded applications. This robust MCU is part of the HCS08 family, which is well-known for its integration, versatility, and efficiency. The S9S08AW32E5CFGER is a perfect choice for designers looking for a microcontroller with a rich feature set and significant processing power.

Key Features

  • Core: The device is built around a powerful HCS08 core that operates at a maximum frequency of up to 40 MHz, ensuring swift execution of complex tasks.
  • Flash Memory: It comes with 32KB of on-chip flash memory, which is ideal for storing application code and data. The flash memory is reliable and allows for in-system programming, which facilitates easy updates and maintenance.
  • RAM: With 2KB of Random Access Memory (RAM), the microcontroller provides sufficient space for temporary data storage and efficient handling of variables and stack during operation.
  • I/O Ports: The device includes multiple general-purpose input/output (GPIO) ports, providing flexibility in interfacing with external peripherals and devices.
  • Timers: It comes equipped with multiple timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and pulse generation.
  • Communication Interfaces: For communication needs, the S9S08AW32E5CFGER supports various serial interfaces such as I2C, SPI, and SCI, enabling easy connectivity with other microcontrollers, sensors, and modules.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Supply Voltage: The microcontroller operates within a supply voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: It is designed to perform reliably within an industrial temperature range of -40°C to +85°C, ensuring stable operation under harsh conditions.

Applications

The versatility of the NXP S9S08AW32E5CFGER makes it an excellent choice for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set equips engineers to tackle complex tasks while maintaining power efficiency and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2049 $62.0490
23+ $5.0912 $117.0976
36+ $4.9322 $177.5592
49+ $4.7731 $233.8819
63+ $4.6140 $290.6820
84+ $4.1367 $347.4828
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,321 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess