EN
  • EN
  • DE

S9S08AW32E5MFGE

Part No S9S08AW32E5MFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Part Number Series S9S08AW32
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809333-S9S08AW32E5MFGE
Ultra Librarian 3D Model Ultra Librarian S9S08AW32E5MFGE CAD Model

Description

Introducing the NXP S9S08AW32E5MFGE Microcontroller

The NXP S9S08AW32E5MFGE is a powerful and versatile microcontroller that is designed to meet the demanding needs of modern embedded systems. This MCU is part of the HCS08 family of 8-bit microcontrollers that are well-known for their robust performance and efficiency.

Key Features:

  • Advanced CPU: At the heart of the S9S08AW32E5MFGE is an HCS08 core that operates at up to 40 MHz, providing the computational power required for complex tasks and algorithms.
  • Memory Capacity: The device boasts a substantial 32KB of flash memory, providing ample space for application code, and 2KB of RAM for efficient data processing.
  • Digital and Analog Peripherals: This microcontroller includes a range of peripherals, such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), two SCI (Serial Communication Interface) modules, an SPI (Serial Peripheral Interface) module, and an I2C (Inter-Integrated Circuit) module for versatile connectivity and control.
  • Timer Functions: It features multiple timer functions including an 8-channel timer/pulse-width modulator (TPM) module, which is ideal for precision control in applications like motor control and lighting systems.
  • Robust Security: The S9S08AW32E5MFGE provides security features that help protect the device from unauthorized access and software piracy, ensuring the integrity of the system.
  • Low Power Consumption: Designed for energy efficiency, this microcontroller supports multiple power-saving modes, making it suitable for battery-powered and energy-sensitive applications.

Applications:

The NXP S9S08AW32E5MFGE is highly suited for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Consumer electronics
  • Home automation
  • Medical devices

Design Support:

NXP provides comprehensive design support for the S9S08AW32E5MFGE microcontroller, including development tools, software libraries, and reference designs to help accelerate product development and bring your projects to market faster.

With its blend of performance, memory, and rich peripheral set, the NXP S9S08AW32E5MFGE is an excellent choice for designers looking to leverage the power and flexibility of an 8-bit microcontroller in their next embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1157 $53.5041
30+ $3.3770 $101.3100
46+ $3.2715 $150.4890
64+ $3.1660 $202.6240
82+ $3.0604 $250.9528
110+ $2.7438 $301.8180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess