The NXP S9S08DZ32F2MLCR is a highly integrated microcontroller designed to cater to a wide range of applications requiring efficient embedded control systems. This powerful MCU is part of NXP's S08D family, known for their robust performance and reliability in demanding environments.
Key Features:
- Core: The S9S08DZ32F2MLCR features an HCS08 core, which operates at a maximum frequency of 40 MHz, providing a balance between processing power and power consumption.
- Memory: It comes with 32KB of flash memory for program storage and 2KB of RAM for data handling, ensuring sufficient space for complex applications.
- Advanced Timers: Multiple flexible timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) system that supports precision output control.
- Analog-to-Digital Converter: Equipped with a 12-bit ADC with up to 16 channels, enabling precise analog signal measurement and conversion.
- Communication Interfaces: Offers a range of communication interfaces, such as I2C, SPI, and SCI (UART), allowing for versatile connectivity options with other devices and peripherals.
- Package: Available in an LQFP-48 package, providing a compact footprint for space-constrained applications.
- Temperature Range: Operates within an industrial temperature range of -40°C to +105°C, suitable for harsh operating conditions.
- Voltage Range: The MCU supports a wide voltage range from 2.7V to 5.5V, accommodating various power supply conditions.
The S9S08DZ32F2MLCR also incorporates robust security features, including a watchdog timer and a cyclic redundancy check (CRC) engine to ensure system integrity and reliability. Moreover, its low-power design enables energy-efficient operation, making it ideal for battery-powered applications.
Whether you're designing automotive control systems, industrial automation, consumer electronics, or IoT devices, the NXP S9S08DZ32F2MLCR microcontroller offers the performance, versatility, and durability required to meet the needs of your sophisticated applications.