EN
  • EN
  • DE

S9S08RN16W2VTJR

Part No S9S08RN16W2VTJR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20TSSOP / S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S08
Other Names 935322164518
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263833-S9S08RN16W2VTJR
Ultra Librarian 3D Model Ultra Librarian S9S08RN16W2VTJR CAD Model

Description

The NXP S9S08RN16W2VTJR is a versatile and powerful microcontroller designed for a wide range of applications. This microcontroller is part of NXP's S08 family, known for their robust performance and reliability. It is particularly well-suited for automotive and industrial control systems, as well as smart sensors and IoT devices.

Key Features

  • Core: The device features an S08 core, which operates at a maximum frequency of 20 MHz. This core is designed for high-efficiency operation, with a rich instruction set and a wide range of development tools available.
  • Memory: It comes equipped with 16 KB of flash memory, providing ample space for application code, and 1 KB of RAM for data storage, ensuring smooth operation and multitasking capabilities.
  • I/O Options: The S9S08RN16W2VTJR offers a variety of input/output options, including multiple general-purpose I/O pins, which allow for flexible interfacing with other components in a system.
  • Timers: Multiple timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, provide precise timing control for a range of functions such as motor control or pulse generation.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) enables the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Communication Interfaces: It supports a range of communication protocols, including I2C, SPI, and SCI, allowing for easy integration into a variety of systems and ensuring compatibility with other devices.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 5.5V, making it suitable for battery-powered and energy-sensitive applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The microcontroller is available in a compact 16-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The NXP S9S08RN16W2VTJR is a highly adaptable microcontroller that can be used in a variety of applications, including but not limited to automotive control systems, industrial automation, smart sensors, home appliances, medical devices, and IoT gadgets. Its robust feature set and flexible interfacing options make it a go-to choice for engineers and designers looking for a reliable and efficient microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess