EN
  • EN
  • DE

S9S08RN60W1MLF

Part No S9S08RN60W1MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893389-S9S08RN60W1MLF
Ultra Librarian 3D Model Ultra Librarian S9S08RN60W1MLF CAD Model

Description

Product Overview: NXP S9S08RN60W1MLF Microcontroller

The NXP S9S08RN60W1MLF is a versatile and high-performance microcontroller unit (MCU) that is part of the S08 family, designed for a broad range of applications. This MCU is built on the HCS08 core, which is a 8-bit architecture renowned for its efficiency and reliability. The S9S08RN60W1MLF is an ideal choice for designers looking for a cost-effective solution with robust feature sets to power their embedded systems.

Key Features:

  • Core: The S9S08RN60W1MLF features an HCS08 CPU with a maximum operating frequency of 40 MHz, providing a solid foundation for applications requiring good computational performance.
  • Memory: It comes equipped with 60 KB of flash memory and 4 KB of RAM, offering ample space for program storage and efficient data management.
  • I/O and Peripherals: This MCU boasts a rich set of peripherals, including multiple general-purpose input/output (GPIO) pins, an 8-channel 10-bit analog-to-digital converter (ADC), two analog comparators, and multiple timers.
  • Communication Interfaces: For connectivity, it supports various serial communication interfaces such as I2C, SPI, and SCI, making it easy to interface with other devices and sensors.
  • Supply Voltage: The device operates within a supply voltage range of 2.7V to 5.5V, ensuring flexibility in different power environments and compatibility with both 3.3V and 5V systems.
  • Package: The S9S08RN60W1MLF is available in a 32-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient pins for external interfacing.

Applications:

The NXP S9S08RN60W1MLF MCU is designed to cater to a wide array of applications, including but not limited to industrial control systems, home automation, automotive systems, consumer electronics, and medical devices. Its robust set of features and peripherals make it particularly well-suited for tasks that require precise analog measurements, complex timing functions, and reliable communication with other digital systems.

In conclusion, the S9S08RN60W1MLF from NXP is an exceptional choice for developers seeking a high-quality, feature-rich MCU that balances performance with cost-effectiveness. Its versatile capabilities ensure that it can meet the demands of a diverse range of embedded system applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1814 $50.9024
39+ $2.6104 $101.8056
60+ $2.5288 $151.7280
82+ $2.4473 $200.6786
106+ $2.3657 $250.7642
142+ $2.1210 $301.1820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess