EN
  • EN
  • DE

S9S08RNA16W2MLF

Part No S9S08RNA16W2MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48LQFP / S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
Other Names 935324801557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263811-S9S08RNA16W2MLF
Ultra Librarian 3D Model Ultra Librarian S9S08RNA16W2MLF CAD Model

Description

Product Overview: NXP S9S08RNA16W2MLF Microcontroller

The NXP S9S08RNA16W2MLF microcontroller is a versatile and powerful integrated circuit designed for a wide range of applications. This microcontroller is part of NXP's S08 family and is built on a robust HCS08 central processing unit (CPU) that operates at a maximum frequency of 40 MHz. With its advanced features and capabilities, the S9S08RNA16W2MLF is an ideal choice for automotive, industrial, and consumer applications requiring efficient processing and precise control.

Key Features:

  • Core: HCS08 CPU at 40 MHz frequency for fast and efficient processing.
  • Flash Memory: 16 KB of on-chip flash memory, enabling robust program storage and execution.
  • RAM: 1 KB of RAM, providing sufficient space for data manipulation and temporary storage.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports for versatile connectivity and peripheral control.
  • Timers: Enhanced timer systems including an 8-channel, 16-bit timer for precise event measurement and control.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC for accurate analog signal conversion.
  • Communication Interfaces: Includes I2C, SCI (UART), and SPI modules for comprehensive communication capabilities.
  • Operating Voltage: Supports a wide operating voltage range from 2.7V to 5.5V, accommodating various power supply requirements.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.
  • Packaging: Available in a 28-pin QFN package, providing a compact footprint for space-constrained applications.

Applications:

The S9S08RNA16W2MLF microcontroller is engineered to meet the demands of complex embedded systems. It is particularly well-suited for applications such as automotive control systems, industrial automation, home appliances, and consumer electronics where reliability, performance, and low power consumption are critical. Its robust set of peripherals and interfaces make it a highly adaptable solution for designers looking to develop sophisticated and efficient products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess