EN
  • EN
  • DE

S9S08RNA16W2MTJ

Part No S9S08RNA16W2MTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893393-S9S08RNA16W2MTJ
Ultra Librarian 3D Model Ultra Librarian S9S08RNA16W2MTJ CAD Model

Description

The NXP S9S08RNA16W2MTJ is a versatile and powerful 8-bit microcontroller that is part of the NXP S08 product family. It is designed to cater to a wide range of industrial, automotive, and consumer applications that require robust performance and reliability. This microcontroller is built around the HCS08 core, which is a high-performance CPU that operates at a maximum frequency of 40 MHz.

Key Features

  • Memory: The S9S08RNA16W2MTJ comes equipped with 16 KB of flash memory and 1 KB of RAM, providing sufficient space for complex applications and data buffering.
  • Timers: It features multiple timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) that supports a variety of timing and control tasks.
  • Communication Interfaces: For communication, it includes an I2C bus interface, a serial peripheral interface (SPI), and a serial communication interface (SCI), facilitating easy integration with peripheral devices.
  • Analog to Digital Converter: The microcontroller is equipped with a 12-channel, 12-bit analog-to-digital converter (ADC), providing precise measurement capabilities for sensor data.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, making it suitable for low-power applications.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Advanced Security

The S9S08RNA16W2MTJ incorporates features to ensure system security, such as a programmable flash security that prevents unauthorized access to the microcontroller's memory.

Development Support

Developers can take advantage of the available development tools, including software libraries and integrated development environments (IDEs), to streamline the development process and bring their products to market faster.

Applications

With its robust feature set, the NXP S9S08RNA16W2MTJ is an ideal choice for applications in automotive control systems, industrial automation, consumer electronics, and much more.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess