EN
  • EN
  • DE

S9S08RNA32W0MLCR

Part No S9S08RNA32W0MLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP  /  S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S08
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263820-S9S08RNA32W0MLCR
Ultra Librarian 3D Model Ultra Librarian S9S08RNA32W0MLCR CAD Model

Description

The NXP S9S08RNA32W0MLCR is a cutting-edge microcontroller that is part of the S08 family of 8-bit MCUs. This powerful and versatile microcontroller is designed to meet the rigorous demands of automotive and industrial applications, providing a perfect blend of performance, power efficiency, and cost-effectiveness.

Key Features

  • Core: The device features an HCS08 CPU core, which operates at a maximum frequency of 40 MHz, delivering robust processing capabilities for a wide range of applications.
  • Memory: It comes equipped with 32KB of flash memory and 2KB of RAM, providing ample space for program storage and efficient data handling.
  • I/O Ports: The microcontroller offers multiple general-purpose input/output (GPIO) ports, enabling easy interfacing with external peripherals and sensors.
  • Analog to Digital Converter (ADC): It includes a 10-bit ADC, allowing for precise analog signal measurement, critical in sensor-based applications.
  • Timers: A variety of timers, including an 8-channel timer/pulse-width modulator (TPM), are available to manage timing-related tasks efficiently.
  • Communication Interfaces: The MCU supports multiple communication protocols such as I2C, SCI (UART), and SPI, facilitating seamless data exchange with other devices.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, making it suitable for battery-powered and low-power applications.
  • Temperature Range: The device is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to 85°C.
  • Packaging: The S9S08RNA32W0MLCR is available in a 48-pin LQFP package, ensuring a compact footprint for space-constrained applications.

Applications

The NXP S9S08RNA32W0MLCR microcontroller is an ideal choice for a broad array of applications. Its robust feature set makes it particularly well-suited for automotive control systems, industrial automation, home appliances, consumer electronics, and various types of embedded systems where reliability and efficiency are paramount.

With its comprehensive set of peripherals and interfaces, developers can create complex and reliable systems that can communicate with a multitude of devices, manage real-time operations, and process analog signals with high accuracy.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess