EN
  • EN
  • DE

S9S08SG16E1MTGR

Part No S9S08SG16E1MTGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HCS08 Microcontrollers | IC MCU 8BIT 16KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 12
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number S9S08SG16
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 716078-S9S08SG16E1MTGR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08SG16E1MTGR CAD Model

Description

NXP S9S08SG16E1MTGR Microcontroller

The NXP S9S08SG16E1MTGR is a high-performance microcontroller that is part of the S08 family, designed to offer a cost-effective solution for a broad range of applications. This 8-bit MCU is built upon the HCS08 core, which operates at a maximum frequency of 40 MHz, providing the computational power necessary for embedded systems requiring efficient processing and a variety of I/O options.

With 16KB of flash memory, the S9S08SG16E1MTGR offers ample space for application code, which is crucial for developers who need to implement complex programs without external memory. Additionally, it comes with 1KB of RAM, allowing for efficient data handling and manipulation within applications that require real-time processing and multitasking capabilities.

The device's robust design includes a range of integrated features that enhance its performance and flexibility. It has an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that enables the microcontroller to interface with analog sensors and devices, thus making it ideal for applications such as industrial control systems, home automation, and monitoring systems. Furthermore, its two 16-bit timer/pulse-width modulators (TPM) support precise timing operations and PWM outputs, which are essential for motor control and other timing-critical tasks.

Connectivity is another strong point of the S9S08SG16E1MTGR, as it includes a Serial Communications Interface (SCI) that facilitates serial communication with other devices, such as computers, sensors, and other microcontrollers. The inclusion of an Inter-Integrated Circuit (I²C) bus allows for easy connection to a wide array of peripherals, making this MCU a versatile choice for complex embedded systems.

For safety-critical applications, the S9S08SG16E1MTGR comes with a watchdog timer to ensure the system remains operational by resetting the MCU in case of software anomalies. Moreover, its low power consumption makes it suitable for battery-powered devices, contributing to longer operational times and energy efficiency.

In terms of packaging, the S9S08SG16E1MTGR is available in a TSSOP-16 package, which is known for its compact footprint and suitability for space-constrained applications. This, combined with its wide operating voltage range from 2.7V to 5.5V, ensures that the microcontroller can be integrated into various designs with minimal hassle.

Overall, the NXP S9S08SG16E1MTGR is a versatile and powerful microcontroller that is well-suited for a multitude of embedded applications where cost, performance, and low power are key considerations.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5094 $52.8290
85+ $1.2385 $105.2725
130+ $1.1998 $155.9740
175+ $1.1611 $203.1925
225+ $1.1224 $252.5400
300+ $1.0063 $301.8900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess