EN
  • EN
  • DE

S9S08SG4E2MTJ

Part No S9S08SG4E2MTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 1094228-S9S08SG4E2MTJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08SG4E2MTJ CAD Model

Description

The NXP S9S08SG4E2MTJ is a versatile and powerful microcontroller that is part of the S08 family, designed for a wide range of applications that require efficient, low-power operation. This microcontroller is based on the HCS08 core and operates at a maximum frequency of 40 MHz. Its robust feature set and performance make it an ideal choice for industrial control, automotive systems, home automation, and various embedded system applications.

Key Features

  • Core: HCS08 8-bit
  • Maximum Operating Frequency: 40 MHz
  • Flash Memory: 4 KB, allowing ample space for application code and data storage.
  • RAM: 256 Bytes, providing enough working memory for most simple applications.
  • I/O Pins: Multiple general-purpose input/output pins for versatile connectivity options.
  • Timers: Includes an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and waveform generation.
  • Communication Interfaces: Features a serial communications interface (SCI) for serial peripheral communication.
  • Analog-to-Digital Converter: Integrated 10-bit ADC with multiple channels for interfacing with analog sensors and inputs.
  • Supply Voltage: Operates from a 2.7V to 5.5V supply, making it suitable for battery-operated and portable devices.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Packaging: Available in a 16-pin TSSOP package.

Applications

The S9S08SG4E2MTJ microcontroller is engineered to meet the requirements of a broad spectrum of applications. Its low power consumption and rich set of peripherals make it an excellent choice for energy-sensitive and space-constrained applications such as:

  • Consumer Electronics
  • Automotive Control Systems
  • Industrial Automation
  • Home Automation and Security Systems
  • Portable Medical Devices
  • Smart Sensors and Instrumentation

With its integration capabilities and support for a range of development tools, the NXP S9S08SG4E2MTJ microcontroller is a reliable platform for developers looking to create sophisticated systems with minimal power usage and footprint.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3255 $51.2785
17+ $6.0107 $102.1819
26+ $5.8229 $151.3954
36+ $5.6350 $202.8600
46+ $5.4472 $250.5712
62+ $4.8837 $302.7894
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,858 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess