EN
  • EN
  • DE

S9S12DG12F1VFUE

Part No S9S12DG12F1VFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80QFP  /  HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Product Status Not For New Designs
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 2.35V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935311839557
Standard Package 420
Win Source Part Number 1002360-S9S12DG12F1VFUE
Ultra Librarian 3D Model Ultra Librarian S9S12DG12F1VFUE CAD Model

Description

The NXP S9S12DG12F1VFUE is a sophisticated and versatile microcontroller designed to cater to a wide range of automotive and industrial applications. This powerful MCU is part of the S12D family, renowned for its high performance and integration features. The S9S12DG12F1VFUE is built upon the HCS12 core, which operates at a frequency of up to 25 MHz, and it is equipped with a wealth of peripherals that enable robust control and communication capabilities.

Key Features

  • Core: 16-bit HCS12 CPU, up to 25 MHz bus speed
  • Memory: 128 KB Flash memory, 8 KB RAM, and 4 KB EEPROM, providing ample space for complex applications and data storage
  • Timers: Enhanced Capture Timer, Pulse Width Modulator (PWM) and Real-Time Interrupt for precise time control and event management
  • Communication Interfaces: Multiple Serial Communication Interface (SCI) channels, Serial Peripheral Interface (SPI) modules, and Inter-Integrated Circuit (I²C) bus for versatile peripheral connectivity
  • Analog-to-Digital Converter: Integrated 10-bit ADC with multiple channels for accurate analog signal measurement and conversion
  • Input/Output: Extensive I/O ports with interrupt capability for user interface and control
  • Package: 80-QFP (Quad Flat Package) for a compact footprint and efficient space utilization on PCBs
  • Temperature Range: Operating temperature range from -40°C to +125°C, suitable for harsh environments
  • Supply Voltage: 2.35V to 5.25V, accommodating a wide range of power supply conditions

Applications

The S9S12DG12F1VFUE MCU is ideal for automotive applications, including body control modules, dashboards, and engine management systems. Its robust design also makes it suitable for industrial control systems, robotics, and smart sensors. The combination of processing power, memory, and rich set of peripherals enables designers to create complex and reliable systems with reduced component count and development time.

Conclusion

With its advanced architecture, the NXP S9S12DG12F1VFUE microcontroller stands out as a top choice for engineers looking to push the boundaries of automotive and industrial embedded systems. The MCU's comprehensive feature set ensures that it can meet the demands of the most challenging applications while maintaining cost-effectiveness and design simplicity.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.0244 $86.0244
2+ $70.5844 $141.1688
3+ $68.3783 $205.1349
4+ $66.1723 $264.6892
5+ $63.9662 $319.8310
7+ $57.3492 $401.4444
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess