EN
  • EN
  • DE

S9S12G128ACLH

Part No S9S12G128ACLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15344, 935361231557, S9S12G128ACLH-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932907-S9S12G128ACLH
Ultra Librarian 3D Model Ultra Librarian S9S12G128ACLH CAD Model

Description

Product Overview: NXP S9S12G128ACLH Microcontroller

The NXP S9S12G128ACLH is a 16-bit microcontroller that is part of the HCS12G family, designed to deliver exceptional performance and reliability for automotive and industrial applications. This microcontroller combines the efficiency of the HCS12 core with the versatility of a rich set of peripherals and features, making it an ideal choice for complex and demanding control tasks.

Key Features:

  • CPU: The S9S12G128ACLH is built around the HCS12 core, operating at a frequency of up to 25 MHz, which provides a balanced combination of processing power and energy efficiency.
  • Memory: It comes equipped with 128 KB of Flash memory and 8 KB of RAM, ensuring ample space for application code and data storage.
  • Input/Output: The microcontroller features a rich set of I/O options including multiple general-purpose input/output (GPIO) pins, which can be configured for various interface requirements.
  • Communication Interfaces: For communication, it offers a range of interfaces such as CAN, SPI, and SCI, which facilitate easy integration into automotive networks and industrial control systems.
  • Analog to Digital Converter (ADC): The onboard 12-bit ADC provides precise analog signal measurement, which is crucial for sensor-based applications.
  • Timers: A comprehensive suite of timers including a Real-Time Interrupt (RTI) module, Pulse Width Modulation (PWM) controllers, and an Enhanced Capture Timer (ECT) support complex timing and control operations.
  • Package: The S9S12G128ACLH is available in a 64 LQFP package, offering a compact footprint for space-constrained applications.
  • Operating Temperature: It operates over the industrial temperature range, ensuring reliable performance under harsh conditions.
  • Supply Voltage: The device supports a supply voltage range of 3.13 V to 5.5 V, catering to different power requirements.

Applications:

The NXP S9S12G128ACLH is designed to meet the rigorous demands of automotive electronics, such as engine control units, transmission controllers, and body electronics. Additionally, its robust feature set makes it a suitable choice for industrial control systems, home automation, robotics, and other embedded applications that require a high level of integration and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,215 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess