EN
  • EN
  • DE
  • IT

S9S12G128F0MLLR

Part No S9S12G128F0MLLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935318114528
Standard Package 1,000
Win Source Part Number 1130380-S9S12G128F0MLLR
Ultra Librarian 3D Model Ultra Librarian S9S12G128F0MLLR CAD Model

Description

The NXP S9S12G128F0MLLR is a versatile 16-bit microcontroller designed to cater to a wide range of automotive and industrial applications. This powerful MCU is part of the HCS12 / S12 family, which is well-known for its robust architecture and exceptional performance in demanding environments.

Key Features

  • Core: The S9S12G128F0MLLR features a 16-bit HCS12 CPU, which operates at a frequency of up to 25 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 128 KB of flash memory and 8 KB of RAM, ensuring ample space for complex programs and sufficient working memory for real-time operations.
  • I/O Capabilities: The microcontroller includes a rich set of input/output options with up to 70 I/O pins, offering flexibility for interfacing with sensors, actuators, and other peripherals.
  • Communication Interfaces: Multiple communication interfaces are integrated, including CAN, SPI, and I2C modules, facilitating easy data exchange and connectivity with other devices in a system.
  • Analog Features: It boasts an onboard analog-to-digital converter (ADC) with up to 16 channels, providing precise measurement capabilities for analog signals.
  • Package: The device is available in an LQFP-64 package, ensuring compactness and ease of integration into various designs.

Applications

The S9S12G128F0MLLR is designed to meet the stringent requirements of automotive applications, including body control modules, sensor nodes, and gateway modules. Additionally, its rugged design and comprehensive feature set make it an excellent choice for industrial control systems, home automation, and other embedded control applications.

Reliability and Support

NXP is committed to providing long-term support for the S9S12G128F0MLLR, with a focus on product longevity and reliability. Designers can count on extensive documentation, development tools, and software libraries to streamline the development process and bring products to market faster.

Overall, the NXP S9S12G128F0MLLR microcontroller is a powerful and reliable solution for designers who require a high-performance, feature-rich MCU for their automotive or industrial applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,301 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess