EN
  • EN
  • DE
  • IT

S9S12G240F0CLH

Part No S9S12G240F0CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 240KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 240KB (240K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893406-S9S12G240F0CLH
Ultra Librarian 3D Model Ultra Librarian S9S12G240F0CLH CAD Model

Description

The NXP S9S12G240F0CLH is a high-performance microcontroller tailored for automotive and industrial applications. Part of the S12G Family of 16-bit microcontrollers, this robust component is designed to execute complex tasks within your embedded systems while maintaining efficiency and reliability.

Key Features

  • Core: The S9S12G240F0CLH is built around the HCS12 core, which operates at a frequency of up to 25 MHz. This core is known for its low-power consumption and high-speed processing capabilities.
  • Memory: It comes equipped with 240 KB of flash memory and 12 KB of RAM, providing ample space for program storage and efficient data management.
  • Advanced Timer: The microcontroller includes a rich set of timers, including an 8-channel, 16-bit timer module (TIM), two 8-channel, 16-bit Enhanced Capture Timer (ECT) modules, and a 2-channel, 16-bit Pulse Width Modulator (PWM).
  • Communication Interfaces: A variety of communication protocols are supported, such as CAN, SPI, SCI, and IIC, allowing for flexible and robust communication options within a system.
  • Analog to Digital Converter: An integrated 12-bit Analog to Digital Converter (ADC) with up to 16 channels enables the microcontroller to process analog signals efficiently.
  • Package: The device is offered in a 64-pin LQFP (Low Quad Flat Package), which is ideal for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Voltage Range: The operating voltage ranges from 2.35V to 5.25V, providing flexibility in various power supply conditions.

Applications

The S9S12G240F0CLH is particularly suited for automotive applications, including body control modules, gateways, and sensor nodes. Its robust feature set also makes it an excellent choice for industrial control systems, smart sensors, and other embedded systems requiring a powerful and reliable microcontroller.

Development Support

NXP offers comprehensive development support for the S9S12G240F0CLH with software libraries, development tools, and reference designs to accelerate the design process and bring products to market faster.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess