EN
  • EN
  • DE

S9S12G48F0MLH

Part No S9S12G48F0MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series S9S12G48
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809681-S9S12G48F0MLH
Ultra Librarian 3D Model Ultra Librarian S9S12G48F0MLH CAD Model

Description

NXP S9S12G48F0MLH Microcontroller

The NXP S9S12G48F0MLH is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is part of the S12G Microcontroller family, which is renowned for its robust design, exceptional reliability, and versatile features that make it suitable for a wide range of applications.

Key Features:

  • Advanced Core: The S9S12G48F0MLH is built around the HCS12 core, which operates at up to 25 MHz. This core is designed to deliver quick and efficient processing capabilities, making it ideal for time-sensitive tasks.
  • Memory: It boasts an on-chip memory that includes 48 KB of Flash memory and 4 KB of RAM, ensuring adequate space for complex programs and data storage.
  • Rich Peripherals: This microcontroller comes equipped with a variety of peripherals, including multiple serial communication interfaces such as SCI, SPI, and I2C modules, which provide excellent connectivity options.
  • Robust I/O: With up to 59 general-purpose I/O pins, the S9S12G48F0MLH offers flexible interfacing with sensors, actuators, and other electronic components.
  • Analog Features: The device includes an integrated analog-to-digital converter (ADC) with up to 16 channels, enabling the microcontroller to process analog signals efficiently.
  • Timers: Comprehensive timer systems including an 8-channel timer module, 2-channel timer-pulse width modulator (PWM), and a real-time interrupt timer, provide excellent timing solutions for various applications.
  • Enhanced Safety: Safety features such as a watchdog timer and low-voltage detection help ensure reliable operation in critical systems.
  • Package: The microcontroller is offered in a 64 LQFP (Low Profile Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

The S9S12G48F0MLH microcontroller is designed to meet the rigorous demands of automotive control systems, including body electronics, sensor applications, and engine management. It is also highly suitable for a range of industrial applications, such as automation control, robotics, and other embedded systems that require a reliable microcontroller with a rich set of features.

With its combination of performance, memory, and peripheral integration, the NXP S9S12G48F0MLH stands out as a microcontroller that can drive innovation and efficiency in your next embedded design project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0909 $57.2727
7+ $15.6644 $109.6508
10+ $15.1749 $151.7490
14+ $14.6854 $205.5956
18+ $14.1958 $255.5244
24+ $12.7273 $305.4552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess