EN
  • EN
  • DE

S9S12G64F0CLF

Part No S9S12G64F0CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12
Package Tray
Product Status Active
Programmable Not Verified
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Standard Package 1,250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 663281-S9S12G64F0CLF
Ultra Librarian 3D Model Ultra Librarian S9S12G64F0CLF CAD Model

Description

Product Overview: NXP S9S12G64F0CLF Microcontroller

The NXP S9S12G64F0CLF is a high-performance microcontroller designed for automotive and industrial applications requiring sophisticated control and communication capabilities. This microcontroller is part of the HCS12 / S12 family, which is well-known for its integration, reliability, and efficiency.

Key Features:

  • Core: The S9S12G64F0CLF is built around the 16-bit HCS12 core, which operates at a frequency of up to 25 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 64KB of Flash memory for program storage, 4KB of EEPROM for data storage, and 4KB of RAM for operational data handling.
  • I/O and Peripherals: The device includes a rich set of peripherals, including multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 10-bit analog-to-digital converter (ADC), and up to 59 general-purpose I/O pins for versatile connectivity and control options.
  • Timers: Advanced timer modules, including an 8-channel timer module (TIM), a 4-channel enhanced capture timer (ECT), and a real-time interrupt module, support complex timing and PWM functionalities.
  • Integrated CAN Interface: An integrated Controller Area Network (CAN) module facilitates robust vehicle network communication and is compliant with CAN 2.0B Active specification.
  • Package: The microcontroller is offered in a 48-pin LQFP package, which is suitable for space-constrained applications while providing enough pins for necessary connections.
  • Operating Temperature: It operates within the industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications:

The S9S12G64F0CLF is ideal for a variety of applications within the automotive sector, including body control modules, gateways, and sensor nodes. It is also well-suited for industrial control systems, home automation, and any application requiring a robust microcontroller with a rich set of features and I/O capabilities.

Support and Resources:

NXP provides comprehensive support for the S9S12G64F0CLF with development tools, software libraries, and documentation to assist developers in bringing their products to market quickly and efficiently.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7774 $52.7706
44+ $2.2789 $100.2716
68+ $2.2077 $150.1236
94+ $2.1365 $200.8310
122+ $2.0653 $251.9666
163+ $1.8516 $301.8108
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess