EN
  • EN
  • DE

S9S12G96ACLHR

Part No S9S12G96ACLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 64LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 3K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935361237528
Standard Package 1,500
Win Source Part Number 1199281-S9S12G96ACLHR
Ultra Librarian 3D Model Ultra Librarian S9S12G96ACLHR CAD Model

Description

Introducing the NXP S9S12G96ACLHR Microcontroller

The NXP S9S12G96ACLHR is a highly integrated, versatile microcontroller designed for automotive and industrial applications that require robust operation and a wide range of features. This microcontroller is part of the S12G family of 16-bit MCUs, which are built on the high-performance HCS12X core. The S9S12G96ACLHR is engineered to deliver exceptional performance with low power consumption, making it ideal for demanding environments.

Key Features

  • Advanced CPU: At the heart of the S9S12G96ACLHR is the HCS12X CPU, which operates at up to 50MHz. This CPU provides a balanced combination of processing power and efficiency, with an instruction set optimized for real-time control applications.
  • Memory: The microcontroller comes equipped with 96KB of Flash memory and 8KB of RAM, offering ample space for complex programs and data storage. The Flash memory includes error correction code (ECC) functionality to ensure data integrity.
  • Digital and Analog Peripherals: A wide array of peripherals enhances the functionality of the S9S12G96ACLHR. These include multiple communication interfaces such as CAN, LIN, and SPI, as well as an analog-to-digital converter (ADC) for reading sensor inputs and a timer module for precise event timing.
  • Input/Output: With up to 59 general-purpose input/output (GPIO) pins, this microcontroller can handle a multitude of tasks and interface with various external components.
  • Robust Design: The S9S12G96ACLHR is designed to withstand harsh conditions, featuring an operating temperature range of -40°C to 125°C and a 3.3V to 5V supply voltage range, which is suitable for automotive environments.

Applications

The versatile nature of the S9S12G96ACLHR makes it suitable for a broad range of applications. It is particularly well-suited for automotive control systems, including body electronics, sensor nodes, and gateway modules. Additionally, its robust feature set is ideal for industrial control, home automation, and smart sensor applications.

Conclusion

With its powerful CPU, ample memory, extensive peripheral set, and robust design, the NXP S9S12G96ACLHR microcontroller is a reliable and efficient solution for developers seeking to create advanced control systems for automotive and industrial applications. Its integration capabilities and performance ensure that it can meet the needs of a wide array of sophisticated electronic designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess