EN
  • EN
  • DE

S9S12GA192F0MLF

Part No S9S12GA192F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14387, 935315092557, S9S12GA192F0MLF-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893413-S9S12GA192F0MLF
Ultra Librarian 3D Model Ultra Librarian S9S12GA192F0MLF CAD Model

Description

Product Overview: NXP S9S12GA192F0MLF Microcontroller

The NXP S9S12GA192F0MLF is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This 16-bit MCU is part of the HCS12 family and is built on the proven S12 core technology, offering a perfect blend of processing power, memory options, and versatile peripheral set to handle complex tasks efficiently.

Key Features

  • Core: The S9S12GA192F0MLF operates with a 16-bit HCS12 CPU core that can run at speeds of up to 50 MHz, providing robust computational capabilities.
  • Memory: It comes with 192 KB of flash memory and 12 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer: The device includes an enhanced capture/compare timer system that supports complex timing operations, crucial for real-time control applications.
  • Communication Interfaces: With multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, this MCU offers flexible options for interfacing with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables the MCU to process analog signals, making it ideal for sensor-based applications.
  • Package: Available in a 64-LQFP (Low-Profile Quad Flat Package), the S9S12GA192F0MLF is designed for space-constrained applications while providing excellent thermal performance.

Applications

The S9S12GA192F0MLF is well-suited for a wide range of applications where reliability and performance are paramount. It is commonly used in automotive control systems, including engine management and body control modules. Additionally, its robust feature set makes it a great choice for industrial control systems, medical devices, and smart sensors.

Reliability and Support

NXP is known for its commitment to quality, and the S9S12GA192F0MLF is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. Developers can also take advantage of NXP's comprehensive support and development tools to streamline the design process and bring products to market faster.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess