EN
  • EN
  • DE

S9S12GN16AMLFR

Part No S9S12GN16AMLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Other Names 935362426528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264210-S9S12GN16AMLFR
Ultra Librarian 3D Model Ultra Librarian S9S12GN16AMLFR CAD Model

Description

NXP S9S12GN16AMLFR Microcontroller

The NXP S9S12GN16AMLFR microcontroller is a high-performance automotive-grade product designed to meet the rigorous demands of modern vehicle electronics. This device is part of the S12 MagniV family, which integrates a sophisticated MCU with smart analog features, providing a cost-effective solution for a wide range of applications.

Key Features

  • 16-bit HCS12 Core: The heart of the S9S12GN16AMLFR is the HCS12 CPU, which delivers robust performance and efficient code execution, suitable for complex control tasks.
  • Integrated Memory: This microcontroller comes equipped with 16KB of RAM and 16KB of EEPROM, providing ample storage for applications and data without the need for external memory components.
  • Advanced Analog Features: With integrated analog modules including an analog-to-digital converter (ADC) and a timer module, this MCU can handle complex sensor data and timing tasks with ease.
  • Connectivity: The device offers a range of connectivity options, such as multiple SCI (Serial Communication Interface) channels, SPI (Serial Peripheral Interface), and CAN (Controller Area Network) module, making it ideal for in-vehicle networks and communication with other modules.
  • Robust Design: Designed for automotive applications, the S9S12GN16AMLFR operates reliably across a wide temperature range and is built to withstand the harsh conditions of the automotive environment.
  • Development Support: NXP provides comprehensive development support for the S9S12GN16AMLFR, including software libraries, development tools, and reference designs to accelerate the design process and reduce time-to-market.

Applications

The NXP S9S12GN16AMLFR is ideally suited for a variety of automotive applications, such as body control modules, sensor nodes, and actuator control units. Its integration of analog features with a powerful MCU core also makes it a good choice for industrial control systems and smart sensors.

Conclusion

Overall, the NXP S9S12GN16AMLFR microcontroller offers a balanced combination of performance, integrated features, and robustness, making it a compelling choice for designers looking to create sophisticated automotive and industrial control systems. Its support for a wide range of communication protocols and its built-in analog capabilities provide the flexibility needed to tackle complex electronic challenges.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess