EN
  • EN
  • DE

S9S12GN32ACFT

Part No S9S12GN32ACFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48QFN  /  12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935361242557
Standard Package 1,300
Win Source Part Number 1090754-S9S12GN32ACFT
REACH Status REACH Unaffected
MSL Level 3 (168 Hours)
Base Product Number S9S12
Supplier Device Package 48-QFN-EP (7x7)
Package / Case 48-TFQFN Exposed Pad
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Oscillator Type Internal
Data Converters A/D 8x10b
Supply Voltage - Operating 3.13V ~ 5.5V
RAM Size 2K x 8
EEPROM Size 1K x 8
Program Memory Type FLASH
Program Memory Size 32KB (32K x 8)
Number of I/O 40
Peripherals LVD, POR, PWM, WDT
Connectivity IrDA, LINbus, SCI, SPI
Speed 25MHz
Core Size 16-Bit
Core Processor 12V1
Package Tray
Series HCS12
Mfr NXP USA Inc.
Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Ultra Librarian 3D Model Ultra Librarian S9S12GN32ACFT CAD Model

Description

The NXP S9S12GN32ACFT is a cutting-edge microcontroller designed to meet the demanding requirements of automotive and industrial applications. This 16-bit MCU is part of the HCS12G family and is built on a high-performance HCS12 core. The device operates at a frequency of up to 50 MHz and is equipped with 32KB of flash memory, providing ample space for complex programs and algorithms.

Key Features:

  • High-Performance HCS12 Core: The core runs at a maximum of 50 MHz, delivering the computational power needed for real-time processing in embedded systems.
  • Memory Capacity: With 32KB of flash memory and 2KB of RAM, this microcontroller can handle a variety of tasks without running out of space.
  • Advanced Timer System: The S9S12GN32ACFT includes a rich set of timers including a 4-channel timer, 8-channel, 16-bit timer, and a 2-channel, 8-bit timer, providing precise control for timing-critical applications.
  • Robust I/O Capabilities: Multiple general-purpose input/output (GPIO) pins and an array of peripherals such as SPI, I2C, and CAN interfaces facilitate easy integration with a wide range of external devices.
  • On-Chip Debug Module: The integrated BDM (Background Debug Module) allows for in-depth debugging which is essential for development and troubleshooting.
  • Enhanced System Protection: Features like low-voltage detection, loss-of-clock detection, and a watchdog timer ensure reliable operation under various conditions.

Applications:

The versatility and robust feature set of the S9S12GN32ACFT make it ideal for a range of applications, particularly in the automotive sector where reliability and performance are paramount. It is well-suited for engine control units, transmission control, body control modules, and safety systems. Additionally, its capabilities extend to industrial control systems, robotics, and smart sensors.

Overall, the NXP S9S12GN32ACFT microcontroller offers an exceptional blend of performance, memory capacity, and peripherals, wrapped in a package designed to withstand the rigors of the most challenging environments.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess