EN
  • EN
  • DE

S9S12GN32AMFT

Part No S9S12GN32AMFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48QFN  /  12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935362431557
Standard Package 260
Win Source Part Number 1090755-S9S12GN32AMFT
Ultra Librarian 3D Model Ultra Librarian S9S12GN32AMFT CAD Model

Description

The NXP S9S12GN32AMFT is a powerful and versatile microcontroller that is part of the S12 MagniV family, designed to meet the demanding requirements of automotive and industrial applications. This 16-bit MCU integrates a host of features to optimize performance and reduce system cost for a wide range of control applications.

Key Features

  • Advanced CPU: At the heart of the S9S12GN32AMFT is the HCS12 core, capable of executing up to 25 MHz, which provides the computational power necessary for complex tasks and algorithms.
  • Memory: The device comes with 32KB of flash memory for robust program storage and 2KB of RAM for efficient data handling.
  • Integrated Peripherals: It includes a rich set of peripherals such as multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 10-bit Analog-to-Digital Converter (ADC), and a 2-channel 10-bit Digital-to-Analog Converter (DAC) to support diverse I/O requirements.
  • Timers: Multiple timing systems including an 8-channel timer module, real-time interrupt, and a Periodic Interrupt Timer (PIT) provide accurate timing solutions for event management and scheduling.
  • Single-Wire Interface: The inclusion of a Single-Wire Interface Module (SWIM) allows for straightforward debugging and programming, simplifying development and maintenance.
  • Robust Design: Built with a focus on reliability, the S9S12GN32AMFT operates within an extended temperature range and includes features such as low-voltage detection and a watchdog timer to ensure stable operation under varying conditions.

Applications

The S9S12GN32AMFT is designed for a range of applications, particularly in the automotive sector, where it can be used for engine control, body electronics, sensor management, and more. Its robust feature set also makes it suitable for industrial controls, home automation, and other embedded systems that require a high level of integration and reliability.

Package and Quality

Encased in a 48-pin LQFP package, the S9S12GN32AMFT ensures a compact footprint for space-constrained applications. NXP's commitment to quality is reflected in its adherence to automotive industry standards, making this microcontroller a reliable choice for safety-critical applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess