EN
  • EN
  • DE

S9S12GN32BCLCR

Part No S9S12GN32BCLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S12
Other Names 935363181528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264218-S9S12GN32BCLCR
Ultra Librarian 3D Model Ultra Librarian S9S12GN32BCLCR CAD Model

Description

NXP S9S12GN32BCLCR Microcontroller

The NXP S9S12GN32BCLCR is a powerful and versatile 16-bit microcontroller that belongs to the HCS12 family, designed to cater to a wide range of automotive and industrial applications. It is built on a high-performance HCS12 core and comes packed with a rich set of features and peripherals that make it an ideal choice for complex and demanding tasks.

One of the standout features of the S9S12GN32BCLCR microcontroller is its robust memory architecture. It boasts 32KB of flash memory, which provides ample space for application code, and 2KB of RAM, allowing for efficient data manipulation and storage. The flash memory is particularly resilient, with a specified endurance of 100,000 write/erase cycles and data retention of 15 years at 85°C, ensuring the reliability and longevity of applications that use this microcontroller.

The device operates at a voltage range of 2.35V to 5.25V, which gives designers the flexibility to use it in systems with different power supply specifications. Its clock speed can go up to 40MHz, providing the computational power needed for time-critical tasks and complex algorithms.

This microcontroller also includes a range of integrated peripherals that enhance its functionality. These include an MSCAN module for CAN communication, which is essential for automotive networks, two serial communications interface (SCI) modules supporting LIN and full-duplex serial data transfer, and an SPI module for high-speed serial data exchange. Additionally, it features an 8-channel 10-bit analog-to-digital converter (ADC), which is crucial for interfacing with analog sensors and converting their signals to digital form for processing.

For improved system robustness, the S9S12GN32BCLCR comes with a watchdog timer to prevent system lock-ups and a clock monitor to ensure the system clock is functioning correctly. Furthermore, its enhanced capture timer, multiple PWM channels, and real-time interrupt capabilities make it highly suitable for motor control and other real-time applications.

In summary, the NXP S9S12GN32BCLCR microcontroller is a feature-rich and reliable choice for developers seeking a high-performance solution for their automotive and industrial control systems. Its combination of memory capacity, peripheral set, and robust design ensures that it can meet the demands of a variety of complex applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess